Texas Instruments ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC ADS7886SDCKR

Description
2.35V-5.25V, 12 bit, 1MSPS, Serial ADC 6-SC70 -40 to 125
Request a Quote
Description
2.35V-5.25V, 12 bit, 1MSPS, Serial ADC 6-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7886 is a 12-bit, 1-MSPS successive approximation register analog-to-digital converter with a serial interface, designed for low-power applications such as battery-powered systems and medical instrumentation. It operates from a supply range of 2.35 V to 5.25 V, consumes 7.5 mW at 5 V and 1 MSPS, and includes a power-down mode with 1 µA current. The device features a unipolar input range of 0 V to VDD, 12-bit resolution, INL of ±1.25 LSB maximum, and a 20-MHz serial interface. It is available in a 6-pin SC70 package measuring 2.00 mm × 1.25 mm and is specified for operation from −40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The ADS7886 is a 12-bit, 1-MSPS successive approximation register analog-to-digital converter with a serial interface, designed for low-power applications such as battery-powered systems and medical instrumentation. It operates from a supply range of 2.35 V to 5.25 V, consumes 7.5 mW at 5 V and 1 MSPS, and includes a power-down mode with 1 µA current. The device features a unipolar input range of 0 V to VDD, 12-bit resolution, INL of ±1.25 LSB maximum, and a 20-MHz serial interface. It is available in a 6-pin SC70 package measuring 2.00 mm × 1.25 mm and is specified for operation from −40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC - ADS7886SDCKR - Texas Instruments
Dallas, TX, United States
ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC
ADS7886SDCKR
ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC ADS7886SDCKR
2.35V-5.25V, 12 bit, 1MSPS, Serial ADC 6-SC70 -40 to 125

2.35V-5.25V, 12 bit, 1MSPS, Serial ADC 6-SC70 -40 to 125

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SDCKR - 1141936-ADS7886SDCKR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SDCKR
1141936-ADS7886SDCKR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SDCKR 1141936-ADS7886SDCKR
Manufacturer: Texas Instruments Win Source Part Number: 1141936-ADS7886SDCKR Series: microPOWER Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 6-TSSOP, SC-88, SOT-363 Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.35 V ~ 5.25 V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: Supply Voltage - Supply, Digital: 2.35 V ~ 5.25 V Resolution: 12 Number of Converters: 1 Family Name: ADS7886 Categories: Integrated Circuits (ICs) Sampling Rate: 1M Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-6 Alternative Parts (Cross-Reference): AD7476AYKS; AD7476ABKSZ-REEL; AD7476AYKS-500RL7; Introduction Date: August 01, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1141936-ADS7886SDCKR
Series: microPOWER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 6-TSSOP, SC-88, SOT-363
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.35 V ~ 5.25 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: Supply
Voltage - Supply, Digital: 2.35 V ~ 5.25 V
Resolution: 12
Number of Converters: 1
Family Name: ADS7886
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-6
Alternative Parts (Cross-Reference): AD7476AYKS; AD7476ABKSZ-REEL; AD7476AYKS-500RL7;
Introduction Date: August 01, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7886SDCKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7886SDCKR-ND
Analog to Digital Converters (ADC) ADS7886SDCKR-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS7886SDCKR
Analog-to-Digital Converter IC 700-ADS7886SDCKR
12-Bit 1MSPS SPI ADC, Single-Ended, SC-70 Product overview: ADS7886SDCKR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7886SDCKR can be used for catalog matching and distributor lookup.

12-Bit 1MSPS SPI ADC, Single-Ended, SC-70 Product overview: ADS7886SDCKR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7886SDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SDCKR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7886SDCKR
Data Acquisition - Analog to Digital Converters (ADC) ADS7886SDCKR
IC ADC 12BIT SAR SC70-6

IC ADC 12BIT SAR SC70-6

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7886SDCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7886SDCKR
Analog to Digital Converters (ADC) ADS7886SDCKR
12 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7886SDCKR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7886SDCKR
IC ADC 12BIT SAR SC70-6

IC ADC 12BIT SAR SC70-6

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7886SDCKR 1141936-ADS7886SDCKR ADS7886SDCKR-ND 700-ADS7886SDCKR ADS7886SDCKR ADS7886SDCKR ADS7886SDCKR
Product Name ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SDCKR Analog to Digital Converters (ADC) Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type SC70,SOT-23 SSOP TSSOP; 6-TSSOP, SC-88, SOT-363 SC SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1.25 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10D1000 Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS ADC - ADC10D1000CIUT/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Military
View Details
5 suppliers
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0848BCN - 198707-ADC0848BCN - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type DIP; 24-DIP
Packing Method Tube; Tube/Rail
View Details
2 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820BCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers