Texas Instruments Standard Linear and Logic Adc, 12Bit, 1Msps, Sot-23-6; Resolution (Bits) Texas Instruments ADS7886SBDBVT

Description
ADC, 12BIT, 1MSPS, SOT-23-6; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.35V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes
Datasheet
Description
ADC, 12BIT, 1MSPS, SOT-23-6; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.35V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 12Bit, 1Msps, Sot-23-6; Resolution (Bits) Texas Instruments - 28AH1864 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 12Bit, 1Msps, Sot-23-6; Resolution (Bits) Texas Instruments
28AH1864
Adc, 12Bit, 1Msps, Sot-23-6; Resolution (Bits) Texas Instruments 28AH1864
ADC, 12BIT, 1MSPS, SOT-23-6; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.35V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

ADC, 12BIT, 1MSPS, SOT-23-6; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.35V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS7886SBDBVT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS7886SBDBVT
Analog to Digital Converters (ADC) ADS7886SBDBVT
IC ADC 12BIT SAR SOT23-6

IC ADC 12BIT SAR SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1864 ADS7886SBDBVT
Product Name Adc, 12Bit, 1Msps, Sot-23-6; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details