Texas Instruments ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC ADS7886SBDBVR

Description
2.35V-5.25V, 12 bit, 1MSPS, Serial ADC 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.35V-5.25V, 12 bit, 1MSPS, Serial ADC 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC - ADS7886SBDBVR - Texas Instruments
Dallas, TX, United States
ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC
ADS7886SBDBVR
ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC ADS7886SBDBVR
2.35V-5.25V, 12 bit, 1MSPS, Serial ADC 6-SOT-23 -40 to 125

2.35V-5.25V, 12 bit, 1MSPS, Serial ADC 6-SOT-23 -40 to 125

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SBDBVR - 142696-ADS7886SBDBVR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SBDBVR
142696-ADS7886SBDBVR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SBDBVR 142696-ADS7886SBDBVR
Manufacturer: Texas Instruments Win Source Part Number: 142696-ADS7886SBDBVR Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Analog Supply Voltage: 2.35 V to 5.25 V Digital Supply Voltage: 2.35 V to 5.25 V Sampling Rate: 1M Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 142696-ADS7886SBDBVR
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.35 V to 5.25 V
Digital Supply Voltage: 2.35 V to 5.25 V
Sampling Rate: 1M
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-41407-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-41407-2-ND
Analog to Digital Converters (ADC) 296-41407-2-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-41407-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-41407-6-ND
Analog to Digital Converters (ADC) 296-41407-6-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-41407-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-41407-1-ND
Analog to Digital Converters (ADC) 296-41407-1-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Singapore, Singapore
2.35V 5.25V SOT-23 Analog-to-Digital Converter IC
700-ADS7886SBDBVR
2.35V 5.25V SOT-23 Analog-to-Digital Converter IC 700-ADS7886SBDBVR
12-Bit 1MSPS Serial ADC, SOT-23-6, SPI, 2.35V-5.25V Product overview: ADS7886SBDBVR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.35V, 5.25V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 2.35V, 5.25V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7886SBDBVR can be used for catalog matching and distributor lookup.

12-Bit 1MSPS Serial ADC, SOT-23-6, SPI, 2.35V-5.25V Product overview: ADS7886SBDBVR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.35V, 5.25V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 2.35V, 5.25V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7886SBDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SBDBVR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7886SBDBVR
Data Acquisition - Analog to Digital Converters (ADC) ADS7886SBDBVR
IC ADC 12BIT SAR SOT23-6

IC ADC 12BIT SAR SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SBDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7886SBDBVR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7886SBDBVR
IC ADC 12BIT SAR SOT23-6

IC ADC 12BIT SAR SOT23-6

Supplier's Site
Analog to Digital Converters (ADC) - ADS7886SBDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7886SBDBVR
Analog to Digital Converters (ADC) ADS7886SBDBVR
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7886SBDBVR 142696-ADS7886SBDBVR 296-41407-2-ND 296-41407-6-ND 296-41407-1-ND 700-ADS7886SBDBVR ADS7886SBDBVR ADS7886SBDBVR ADS7886SBDBVR
Product Name ADS7886 2.35V-5.25V, 12 bit, 1MSPS, Serial ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7886SBDBVR Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 2.35V 5.25V SOT-23 Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type SC70,SOT-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1.25 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10158CIWMX/NOPB - 138209-ADC10158CIWMX/NOPB - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 28-SOIC
Packing Method Tape Reel; Reel - TR
View Details
5 suppliers
ADC088S102 8-Channel, 500 kSPS to 1 MSPS, 8-Bit A/D Converter - ADC088S102CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers