Texas Instruments Standard Linear and Logic Adc, 10Bit, 3Msps, Spi, Sot-23-6; Resolution (Bits) Texas Instruments ADS7884SDBVT

Description
ADC, 10BIT, 3MSPS, SPI, SOT-23-6; Resolution (Bits):10bit; Sampling Rate:3MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes
Datasheet
Description
ADC, 10BIT, 3MSPS, SPI, SOT-23-6; Resolution (Bits):10bit; Sampling Rate:3MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 10Bit, 3Msps, Spi, Sot-23-6; Resolution (Bits) Texas Instruments - 29AH3328 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 10Bit, 3Msps, Spi, Sot-23-6; Resolution (Bits) Texas Instruments
29AH3328
Adc, 10Bit, 3Msps, Spi, Sot-23-6; Resolution (Bits) Texas Instruments 29AH3328
ADC, 10BIT, 3MSPS, SPI, SOT-23-6; Resolution (Bits):10bit; Sampling Rate:3MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

ADC, 10BIT, 3MSPS, SPI, SOT-23-6; Resolution (Bits):10bit; Sampling Rate:3MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS7884SDBVT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS7884SDBVT
Analog to Digital Converters (ADC) ADS7884SDBVT
IC ADC 10BIT SAR SOT23-6

IC ADC 10BIT SAR SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 29AH3328 ADS7884SDBVT
Product Name Adc, 10Bit, 3Msps, Spi, Sot-23-6; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details