Texas Instruments ADS7884 2.7V-5.5V, 10 Bit, 3MSPS, Serial ADC ADS7884SDBVR

Description
2.7V-5.5V, 10 Bit, 3MSPS, Serial ADC 6-SOT-23
Request a Quote Datasheet
Description
2.7V-5.5V, 10 Bit, 3MSPS, Serial ADC 6-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7884 2.7V-5.5V, 10 Bit, 3MSPS, Serial ADC - ADS7884SDBVR - Texas Instruments
Dallas, TX, United States
ADS7884 2.7V-5.5V, 10 Bit, 3MSPS, Serial ADC
ADS7884SDBVR
ADS7884 2.7V-5.5V, 10 Bit, 3MSPS, Serial ADC ADS7884SDBVR
2.7V-5.5V, 10 Bit, 3MSPS, Serial ADC 6-SOT-23

2.7V-5.5V, 10 Bit, 3MSPS, Serial ADC 6-SOT-23

Buy Now Datasheet
 - ADS7884SDBVR - Rochester Electronics
Newburyport, MA, United States
ADS7884 2.7V-5.5V, 10 Bit, 3MSPS, Serial ADC

ADS7884 2.7V-5.5V, 10 Bit, 3MSPS, Serial ADC

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7884SDBVR
198791-ADS7884SDBVR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7884SDBVR 198791-ADS7884SDBVR
Manufacturer: Texas Instruments Win Source Part Number: 198791-ADS7884SDBVR Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 10 Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 3M Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 198791-ADS7884SDBVR
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 3M
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7884SDBVRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7884SDBVRTR-ND
Analog to Digital Converters (ADC) 296-ADS7884SDBVRTR-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Singapore, Singapore
SOT-23 Analog-to-Digital Converter IC
700-ADS7884SDBVR
SOT-23 Analog-to-Digital Converter IC 700-ADS7884SDBVR
10-Bit 3MSPS SPI ADC, Single-Ended, SOT-23 Product overview: ADS7884SDBVR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7884SDBVR can be used for catalog matching and distributor lookup.

10-Bit 3MSPS SPI ADC, Single-Ended, SOT-23 Product overview: ADS7884SDBVR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7884SDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7884SDBVR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7884SDBVR
Data Acquisition - Analog to Digital Converters (ADC) ADS7884SDBVR
IC ADC 10BIT SAR SOT23-6

IC ADC 10BIT SAR SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7884SDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7884SDBVR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7884SDBVR
IC ADC 10BIT SAR SOT23-6

IC ADC 10BIT SAR SOT23-6

Supplier's Site
Analog to Digital Converters (ADC) - ADS7884SDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7884SDBVR
Analog to Digital Converters (ADC) ADS7884SDBVR
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7884SDBVR ADS7884SDBVR 198791-ADS7884SDBVR 296-ADS7884SDBVRTR-ND 700-ADS7884SDBVR ADS7884SDBVR ADS7884SDBVR ADS7884SDBVR
Product Name ADS7884 2.7V-5.5V, 10 Bit, 3MSPS, Serial ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7884SDBVR Analog to Digital Converters (ADC) SOT-23 Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial SPI; SPI SPI; SPI SPI SPI; SPI
Package Type SOT-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
INL 0.8000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC0808CCVX-NS - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
 - ADC08062BIN - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; DIP20
Packing Method Tube; Tube
View Details
4 suppliers