Texas Instruments ADS7883 2.7V-5.5V, 12 bit, 3MSPS, Serial ADC ADS7883SDBVR

Description
2.7V-5.5V, 12 bit, 3MSPS, Serial ADC 6-SOT-23 -40 to 125
Request a Quote
Description
2.7V-5.5V, 12 bit, 3MSPS, Serial ADC 6-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7883SDBVR is a 12-bit, 3-MSPS successive approximation register (SAR) analog-to-digital converter with a 6-pin SOT-23 package, specified for operation from -40°C to 125°C. It operates from a 2.7 V to 5.5 V supply range and draws 13.5 mW at 5 V and 3 MSPS. The device features a 48-MHz serial interface, 0.5 LSB maximum differential nonlinearity, and 72 dB signal-to-noise and distortion ratio. Input voltage range is 0 V to VDD, with 27 pF input capacitance and 1 µA power-down current. A 30 MHz -3 dB input bandwidth supports high-speed signal acquisition.

Datasheet Summary
Powered by GS/AI

The ADS7883SDBVR is a 12-bit, 3-MSPS successive approximation register (SAR) analog-to-digital converter with a 6-pin SOT-23 package, specified for operation from -40°C to 125°C. It operates from a 2.7 V to 5.5 V supply range and draws 13.5 mW at 5 V and 3 MSPS. The device features a 48-MHz serial interface, 0.5 LSB maximum differential nonlinearity, and 72 dB signal-to-noise and distortion ratio. Input voltage range is 0 V to VDD, with 27 pF input capacitance and 1 µA power-down current. A 30 MHz -3 dB input bandwidth supports high-speed signal acquisition.

Suppliers

Company
Product
Description
Supplier Links
ADS7883 2.7V-5.5V, 12 bit, 3MSPS, Serial ADC - ADS7883SDBVR - Texas Instruments
Dallas, TX, United States
ADS7883 2.7V-5.5V, 12 bit, 3MSPS, Serial ADC
ADS7883SDBVR
ADS7883 2.7V-5.5V, 12 bit, 3MSPS, Serial ADC ADS7883SDBVR
2.7V-5.5V, 12 bit, 3MSPS, Serial ADC 6-SOT-23 -40 to 125

2.7V-5.5V, 12 bit, 3MSPS, Serial ADC 6-SOT-23 -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7883SDBVR
1141934-ADS7883SDBVR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7883SDBVR 1141934-ADS7883SDBVR
Manufacturer: Texas Instruments Win Source Part Number: 1141934-ADS7883SDBVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: Supply Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Number of Converters: 1 Family Name: ADS7883 Categories: Integrated Circuits (ICs) Sampling Rate: 3M Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): LTC2315CTS8-12#PBF; LTC2315ITS8-12#PBF; LTC2313CTS8-12#PBF; Introduction Date: February 01, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1141934-ADS7883SDBVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: Supply
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Number of Converters: 1
Family Name: ADS7883
Categories: Integrated Circuits (ICs)
Sampling Rate: 3M
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): LTC2315CTS8-12#PBF; LTC2315ITS8-12#PBF; LTC2313CTS8-12#PBF;
Introduction Date: February 01, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7883SDBVR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7883SDBVR-ND
Analog to Digital Converters (ADC) ADS7883SDBVR-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Singapore, Singapore
2.7V 5.5V SOT-23 Analog-to-Digital Converter IC
700-ADS7883SDBVR
2.7V 5.5V SOT-23 Analog-to-Digital Converter IC 700-ADS7883SDBVR
12-Bit 3MSPS Serial ADC, SOT-23-6, SPI, 2.7V-5.5V Product overview: ADS7883SDBVR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 5.5V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 2.7V, 5.5V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7883SDBVR can be used for catalog matching and distributor lookup.

12-Bit 3MSPS Serial ADC, SOT-23-6, SPI, 2.7V-5.5V Product overview: ADS7883SDBVR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 5.5V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 2.7V, 5.5V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7883SDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7883SDBVR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7883SDBVR
Data Acquisition - Analog to Digital Converters (ADC) ADS7883SDBVR
IC ADC 12BIT SAR SOT23-6

IC ADC 12BIT SAR SOT23-6

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7883SDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7883SDBVR
Analog to Digital Converters (ADC) ADS7883SDBVR
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7883SDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7883SDBVR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7883SDBVR
IC ADC 12BIT SAR SOT23-6

IC ADC 12BIT SAR SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7883SDBVR 1141934-ADS7883SDBVR ADS7883SDBVR-ND 700-ADS7883SDBVR ADS7883SDBVR ADS7883SDBVR ADS7883SDBVR
Product Name ADS7883 2.7V-5.5V, 12 bit, 3MSPS, Serial ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7883SDBVR Analog to Digital Converters (ADC) 2.7V 5.5V SOT-23 Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type SOT-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit Analog-to-Digital Converter IC - 700-ADC0820CCV - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type Bulk
Packing Method Bulk
View Details
3 suppliers
ADC10D1000QML-SP Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter - ADC10D1000CCMPR - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CPGA
Screening Level Space
View Details
ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC104S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
 - ADC08238BIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; DIP20
Packing Method Tube; Tube
View Details
3 suppliers