Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS7883SBDBVT

Description
IC ADC 12BIT SAR SOT23-6
Datasheet
Description
IC ADC 12BIT SAR SOT23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS7883SBDBVT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS7883SBDBVT
Analog to Digital Converters (ADC) ADS7883SBDBVT
IC ADC 12BIT SAR SOT23-6

IC ADC 12BIT SAR SOT23-6

Supplier's Site Datasheet
Adc, 12Bit, 3Msps, -40 To 125Deg C; Resolution (Bits) Texas Instruments - 17AH8521 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 12Bit, 3Msps, -40 To 125Deg C; Resolution (Bits) Texas Instruments
17AH8521
Adc, 12Bit, 3Msps, -40 To 125Deg C; Resolution (Bits) Texas Instruments 17AH8521
ADC, 12BIT, 3MSPS, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:3MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

ADC, 12BIT, 3MSPS, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:3MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS7883SBDBVT 17AH8521
Product Name Analog to Digital Converters (ADC) Adc, 12Bit, 3Msps, -40 To 125Deg C; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized - BL560 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details