Texas Instruments ADS7881 2.7V-5.25V Digital, 5V Analog, 12 Bit, 4MSPS, Parallel ADC with Ref ADS7881IPFBT

Description
2.7V-5.25V Digital, 5V Analog, 12 Bit, 4MSPS, Parallel ADC with Ref 48-TQFP -40 to 85
Request a Quote Datasheet
Description
2.7V-5.25V Digital, 5V Analog, 12 Bit, 4MSPS, Parallel ADC with Ref 48-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7881 2.7V-5.25V Digital, 5V Analog, 12 Bit, 4MSPS, Parallel ADC with Ref - ADS7881IPFBT - Texas Instruments
Dallas, TX, United States
ADS7881 2.7V-5.25V Digital, 5V Analog, 12 Bit, 4MSPS, Parallel ADC with Ref
ADS7881IPFBT
ADS7881 2.7V-5.25V Digital, 5V Analog, 12 Bit, 4MSPS, Parallel ADC with Ref ADS7881IPFBT
2.7V-5.25V Digital, 5V Analog, 12 Bit, 4MSPS, Parallel ADC with Ref 48-TQFP -40 to 85

2.7V-5.25V Digital, 5V Analog, 12 Bit, 4MSPS, Parallel ADC with Ref 48-TQFP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7881IPFBT
009353-ADS7881IPFBT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7881IPFBT 009353-ADS7881IPFBT
Manufacturer: Texas Instruments Win Source Part Number: 009353-ADS7881IPFBT Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Pseudo-Differential Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 5V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 4M Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009353-ADS7881IPFBT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 4M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-15779-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-15779-2-ND
Analog to Digital Converters (ADC) 296-15779-2-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

12 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
5.25V Analog-to-Digital Converter IC
700-ADS7881IPFBT
5.25V Analog-to-Digital Converter IC 700-ADS7881IPFBT
12-Bit 4MSPS Parallel ADC, 2.7-5.25V, TQFP Product overview: ADS7881IPFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7881IPFBT can be used for catalog matching and distributor lookup.

12-Bit 4MSPS Parallel ADC, 2.7-5.25V, TQFP Product overview: ADS7881IPFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7881IPFBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7881IPFBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7881IPFBT
Data Acquisition - Analog to Digital Converters (ADC) ADS7881IPFBT
IC ADC 12BIT SAR 48TQFP

IC ADC 12BIT SAR 48TQFP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7881IPFBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7881IPFBT
Analog to Digital Converters (ADC) ADS7881IPFBT
12 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

12 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now
Analog to Digital Converters (ADC) - ADS7881IPFBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7881IPFBT
Analog to Digital Converters (ADC) ADS7881IPFBT
Bit Analog to Digital Converter Input

Bit Analog to Digital Converter Input

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7881IPFBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7881IPFBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7881IPFBT
IC ADC 12BIT SAR 48TQFP

IC ADC 12BIT SAR 48TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7881IPFBT 009353-ADS7881IPFBT 296-15779-2-ND 700-ADS7881IPFBT ADS7881IPFBT ADS7881IPFBT ADS7881IPFBT ADS7881IPFBT
Product Name ADS7881 2.7V-5.25V Digital, 5V Analog, 12 Bit, 4MSPS, Parallel ADC with Ref Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7881IPFBT Analog to Digital Converters (ADC) 5.25V Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel Parallel Parallel; Parallel
Package Type TQFP,VQFN QFP; TQFP; 48-TQFP (7x7) TQFP; 48-TQFP TQFP QFP; TQFP; 48-TQFP 48-TQFP
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1018083-ADC09DJ1300AAVQ1 - Win Source Electronics
Specs
Interface Type Serial; JESD204C, Serial
Operating Temperature -40 to 125 C (-40 to 257 F)
Sample Rate 1.30E6 kSamples/Sec
View Details
6 suppliers
ADC08B3000 8-Bit, 3 GSPS, High Performance, Low Power A/D Converter with 4K Buffer - ADC08B3000CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers
ADC08DL502 Low Power, 8-Bit, Dual 500 MSPS A/D Converter - ADC08DL502CIVV/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type LQFP
Screening Level Catalog
View Details
8 suppliers
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers