Texas Instruments ADS7871 14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference ADS7871IDBRG4

Description
14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference 28-SSOP -40 to 85
Request a Quote Datasheet
Description
14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference 28-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7871 14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference - ADS7871IDBRG4 - Texas Instruments
Dallas, TX, United States
ADS7871 14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference
ADS7871IDBRG4
ADS7871 14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference ADS7871IDBRG4
14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference 28-SSOP -40 to 85

14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference 28-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7871IDBRG4
009352-ADS7871IDBRG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7871IDBRG4 009352-ADS7871IDBRG4
Manufacturer: Texas Instruments Win Source Part Number: 009352-ADS7871IDBRG4 Packaging: Reel - TR Type: Data Acquisition System (DAS), ADC Mounting: SMD (SMT) Data Interface: MICROWIRE, QSPI, Serial, SPI Resolution (Bits): 14 b Voltage Supply Source: Single Supply Family Name: ADS7871 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Sampling Rate: 48k Alternative Parts (Cross-Reference): AS1538-BTSU; MAX1254BEUE; MAX1254BEUE-T; MAX1254BEUE+; Introduction Date: May 01, 2005 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 009352-ADS7871IDBRG4
Packaging: Reel - TR
Type: Data Acquisition System (DAS), ADC
Mounting: SMD (SMT)
Data Interface: MICROWIRE, QSPI, Serial, SPI
Resolution (Bits): 14 b
Voltage Supply Source: Single Supply
Family Name: ADS7871
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Sampling Rate: 48k
Alternative Parts (Cross-Reference): AS1538-BTSU; MAX1254BEUE; MAX1254BEUE-T; MAX1254BEUE+;
Introduction Date: May 01, 2005
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SSOP Analog-to-Digital Converter IC - 700-ADS7871IDBRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Analog-to-Digital Converter IC
700-ADS7871IDBRG4
SSOP Analog-to-Digital Converter IC 700-ADS7871IDBRG4
14-Bit 48kSPS ADC, SPI, 8-Ch, SSOP Product overview: ADS7871IDBRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7871IDBRG4 can be used for catalog matching and distributor lookup.

14-Bit 48kSPS ADC, SPI, 8-Ch, SSOP Product overview: ADS7871IDBRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7871IDBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7871IDBRG4 009352-ADS7871IDBRG4 700-ADS7871IDBRG4
Product Name ADS7871 14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7871IDBRG4 SSOP Analog-to-Digital Converter IC
Interface Type Serial; SPI Serial; SPI; MICROWIRE, QSPI, Serial, SPI SPI, Serial
Package Type SSOP SOP; SSOP; 28-SSOP SSOP
Screening Level Catalog
Resolution 14 bits 14 bits
INL 4 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADS5474-SP 14 BIT 400 MSPS ANALOG-TO-DIGITAL CONVERTER - 5962R1320801VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
ADC0802-N 8-Bit ?P Compatible A/D Converters - ADC0802LCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
5 suppliers
ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers