Texas Instruments ADS7868 1.2V, 8 bit 280KSPS, Serial ADC ADS7868IDBVR

Description
1.2V, 8 bit 280KSPS, Serial ADC 6-SOT-23 -40 to 85
Request a Quote
Description
1.2V, 8 bit 280KSPS, Serial ADC 6-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7868 is an 8-bit, micro-power, unipolar analog-to-digital converter with a serial interface, designed for battery-powered and portable applications. It operates from a single 1.2-V to 3.6-V supply and supports a maximum throughput of 280 KSPS at VDD ≥ 1.6 V and 140 KSPS at VDD = 1.2 V. The device features auto power-down with 8 nA typical current in idle mode, and consumes 0.22 mW at 100 KSPS and 1.2 V. It uses a SPI-compatible serial interface with synchronized conversion via SCLK and has no pipeline delays. The input range is 0 V to VDD, with 12 pF input capacitance and ±1 µA input leakage. The converter is housed in a 6-pin SOT-23 package and is characterized for operation from −40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The ADS7868 is an 8-bit, micro-power, unipolar analog-to-digital converter with a serial interface, designed for battery-powered and portable applications. It operates from a single 1.2-V to 3.6-V supply and supports a maximum throughput of 280 KSPS at VDD ≥ 1.6 V and 140 KSPS at VDD = 1.2 V. The device features auto power-down with 8 nA typical current in idle mode, and consumes 0.22 mW at 100 KSPS and 1.2 V. It uses a SPI-compatible serial interface with synchronized conversion via SCLK and has no pipeline delays. The input range is 0 V to VDD, with 12 pF input capacitance and ±1 µA input leakage. The converter is housed in a 6-pin SOT-23 package and is characterized for operation from −40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
ADS7868 1.2V, 8 bit 280KSPS, Serial ADC - ADS7868IDBVR - Texas Instruments
Dallas, TX, United States
ADS7868 1.2V, 8 bit 280KSPS, Serial ADC
ADS7868IDBVR
ADS7868 1.2V, 8 bit 280KSPS, Serial ADC ADS7868IDBVR
1.2V, 8 bit 280KSPS, Serial ADC 6-SOT-23 -40 to 85

1.2V, 8 bit 280KSPS, Serial ADC 6-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 1.2V 3.6V SOT-23 Analog-to-Digital Converter IC
700-ADS7868IDBVR
8-bit 1.2V 3.6V SOT-23 Analog-to-Digital Converter IC 700-ADS7868IDBVR
8-Bit 280KSPS Serial ADC, SOT-23-6, SPI, 1.2V-3.6V Product overview: ADS7868IDBVR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1.2V, 3.6V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 1.2V, 3.6V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7868IDBVR can be used for catalog matching and distributor lookup.

8-Bit 280KSPS Serial ADC, SOT-23-6, SPI, 1.2V-3.6V Product overview: ADS7868IDBVR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1.2V, 3.6V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 1.2V, 3.6V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7868IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-41406-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-41406-1-ND
Analog to Digital Converters (ADC) 296-41406-1-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-41406-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-41406-6-ND
Analog to Digital Converters (ADC) 296-41406-6-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-41406-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-41406-2-ND
Analog to Digital Converters (ADC) 296-41406-2-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7868IDBVR
083057-ADS7868IDBVR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7868IDBVR 083057-ADS7868IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 083057-ADS7868IDBVR Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Analog Supply Voltage: 1.2 V to 3.6 V Digital Supply Voltage: 1.2 V to 3.6 V Sampling Rate: 280k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083057-ADS7868IDBVR
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Analog Supply Voltage: 1.2 V to 3.6 V
Digital Supply Voltage: 1.2 V to 3.6 V
Sampling Rate: 280k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - ADS7868IDBVR - Rochester Electronics
Newburyport, MA, United States
ADS7868 1.2V, 8 bit 280KSPS, Serial ADC

ADS7868 1.2V, 8 bit 280KSPS, Serial ADC

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7868IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7868IDBVR
Analog to Digital Converters (ADC) ADS7868IDBVR
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7868IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7868IDBVR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7868IDBVR
IC ADC 8BIT SAR SOT23-6

IC ADC 8BIT SAR SOT23-6

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS7868IDBVR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7868IDBVR
Data Acquisition - Analog to Digital Converters (ADC) ADS7868IDBVR
IC ADC 8BIT SAR SOT23-6

IC ADC 8BIT SAR SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7868IDBVR 700-ADS7868IDBVR 296-41406-1-ND 296-41406-6-ND 296-41406-2-ND 083057-ADS7868IDBVR ADS7868IDBVR ADS7868IDBVR ADS7868IDBVR ADS7868IDBVR
Product Name ADS7868 1.2V, 8 bit 280KSPS, Serial ADC 8-bit 1.2V 3.6V SOT-23 Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7868IDBVR Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI Serial SPI; SPI
Package Type SOT-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits 8 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
6 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10158CIWM/NOPB - 1014041-ADC10158CIWM/NOPB - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 28-SOIC
Packing Method Tube; Tube/Rail
View Details
5 suppliers
Analog to Digital Converters (ADC) - 296-ADC09SJ800AAVQ1-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
Analog to Digital Converters (ADC) - ADC10158CIWM/48 - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details