Texas Instruments ADS7867 1.2V, 10 bit 240KSPS, Serial ADC ADS7867IDBVT

Description
1.2V, 10 bit 240KSPS, Serial ADC 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1.2V, 10 bit 240KSPS, Serial ADC 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7867 1.2V, 10 bit 240KSPS, Serial ADC - ADS7867IDBVT - Texas Instruments
Dallas, TX, United States
ADS7867 1.2V, 10 bit 240KSPS, Serial ADC
ADS7867IDBVT
ADS7867 1.2V, 10 bit 240KSPS, Serial ADC ADS7867IDBVT
1.2V, 10 bit 240KSPS, Serial ADC 6-SOT-23 -40 to 85

1.2V, 10 bit 240KSPS, Serial ADC 6-SOT-23 -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7867IDBVT
1141929-ADS7867IDBVT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7867IDBVT 1141929-ADS7867IDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1141929-ADS7867IDBVT Series: microPOWER Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.2 V ~ 3.6 V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 1.2 V ~ 3.6 V Resolution: 10 Number of Converters: 1 Family Name: ADS7867 Categories: Integrated Circuits (ICs) Sampling Rate: 240k Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): AD7467BRT-R2; AD7467BRT-REEL; AD7467BRTZ; Introduction Date: June 11, 2004 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141929-ADS7867IDBVT
Series: microPOWER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-6
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 1.2 V ~ 3.6 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.2 V ~ 3.6 V
Resolution: 10
Number of Converters: 1
Family Name: ADS7867
Categories: Integrated Circuits (ICs)
Sampling Rate: 240k
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): AD7467BRT-R2; AD7467BRT-REEL; AD7467BRTZ;
Introduction Date: June 11, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.2V 3.6V SOT-23 Analog-to-Digital Converter IC
700-ADS7867IDBVT
1.2V 3.6V SOT-23 Analog-to-Digital Converter IC 700-ADS7867IDBVT
10-Bit 240KSPS Serial ADC, SOT-23-6, SPI, 1.2V-3.6V Product overview: ADS7867IDBVT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3.6V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.2V, 3.6V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7867IDBVT can be used for catalog matching and distributor lookup.

10-Bit 240KSPS Serial ADC, SOT-23-6, SPI, 1.2V-3.6V Product overview: ADS7867IDBVT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3.6V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.2V, 3.6V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7867IDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-18217-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-18217-6-ND
Analog to Digital Converters (ADC) 296-18217-6-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-18217-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-18217-1-ND
Analog to Digital Converters (ADC) 296-18217-1-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-18217-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-18217-2-ND
Analog to Digital Converters (ADC) 296-18217-2-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
 - ADS7867IDBVT - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 10-Bit, 1 Func, 1 Channel, Serial Access, PDSO6

ADC, Successive Approximation, 10-Bit, 1 Func, 1 Channel, Serial Access, PDSO6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7867IDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7867IDBVT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7867IDBVT
IC ADC 10BIT SAR SOT23-6

IC ADC 10BIT SAR SOT23-6

Supplier's Site
Analog to Digital Converters (ADC) - ADS7867IDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7867IDBVT
Analog to Digital Converters (ADC) ADS7867IDBVT
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7867IDBVT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7867IDBVT
Data Acquisition - Analog to Digital Converters (ADC) ADS7867IDBVT
IC ADC 10BIT SAR SOT23-6

IC ADC 10BIT SAR SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7867IDBVT 1141929-ADS7867IDBVT 700-ADS7867IDBVT 296-18217-6-ND 296-18217-1-ND 296-18217-2-ND ADS7867IDBVT ADS7867IDBVT ADS7867IDBVT ADS7867IDBVT
Product Name ADS7867 1.2V, 10 bit 240KSPS, Serial ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7867IDBVT 1.2V 3.6V SOT-23 Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI SPI; SPI SPI; SPI Serial SPI; SPI
Package Type SOT-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits 10 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC088S102 8-Channel, 500 kSPS to 1 MSPS, 8-Bit A/D Converter - ADC088S102CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers