Texas Instruments ADS7867 1.2V, 10 bit 240KSPS, Serial ADC ADS7867IDBVR

Description
1.2V, 10 bit 240KSPS, Serial ADC 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1.2V, 10 bit 240KSPS, Serial ADC 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7867 1.2V, 10 bit 240KSPS, Serial ADC - ADS7867IDBVR - Texas Instruments
Dallas, TX, United States
ADS7867 1.2V, 10 bit 240KSPS, Serial ADC
ADS7867IDBVR
ADS7867 1.2V, 10 bit 240KSPS, Serial ADC ADS7867IDBVR
1.2V, 10 bit 240KSPS, Serial ADC 6-SOT-23 -40 to 85

1.2V, 10 bit 240KSPS, Serial ADC 6-SOT-23 -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-49542-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-49542-2-ND
Analog to Digital Converters (ADC) 296-49542-2-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-49542-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-49542-1-ND
Analog to Digital Converters (ADC) 296-49542-1-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-49542-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-49542-6-ND
Analog to Digital Converters (ADC) 296-49542-6-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Singapore, Singapore
1.2V 3.6V SOT-23 Analog-to-Digital Converter IC
700-ADS7867IDBVR
1.2V 3.6V SOT-23 Analog-to-Digital Converter IC 700-ADS7867IDBVR
10-Bit 240KSPS Serial ADC, SOT-23-6, SPI, 1.2V-3.6V Product overview: ADS7867IDBVR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3.6V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.2V, 3.6V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7867IDBVR can be used for catalog matching and distributor lookup.

10-Bit 240KSPS Serial ADC, SOT-23-6, SPI, 1.2V-3.6V Product overview: ADS7867IDBVR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3.6V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.2V, 3.6V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7867IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7867IDBVR
077799-ADS7867IDBVR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7867IDBVR 077799-ADS7867IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 077799-ADS7867IDBVR Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 10 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Analog Supply Voltage: 1.2 V to 3.6 V Digital Supply Voltage: 1.2 V to 3.6 V Sampling Rate: 240k Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 077799-ADS7867IDBVR
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Analog Supply Voltage: 1.2 V to 3.6 V
Digital Supply Voltage: 1.2 V to 3.6 V
Sampling Rate: 240k
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7867IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7867IDBVR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7867IDBVR
IC ADC 10BIT SAR SOT23-6

IC ADC 10BIT SAR SOT23-6

Supplier's Site
Analog to Digital Converters (ADC) - ADS7867IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7867IDBVR
Analog to Digital Converters (ADC) ADS7867IDBVR
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7867IDBVR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7867IDBVR
Data Acquisition - Analog to Digital Converters (ADC) ADS7867IDBVR
IC ADC 10BIT SAR SOT23-6

IC ADC 10BIT SAR SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7867IDBVR 296-49542-2-ND 296-49542-1-ND 296-49542-6-ND 700-ADS7867IDBVR 077799-ADS7867IDBVR ADS7867IDBVR ADS7867IDBVR ADS7867IDBVR
Product Name ADS7867 1.2V, 10 bit 240KSPS, Serial ADC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 1.2V 3.6V SOT-23 Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7867IDBVR Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI SPI; SPI SPI; SPI
Package Type SOT-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits 10 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
SOIC Analog-to-Digital Converter IC - 700-ADC10158CIWMX - ERSAELECTRONICS PTE. LTD.
Specs
Pins 28
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers