The ADS7865 is a dual, 12-bit, 2MSPS analog-to-digital converter with four fully differential or six pseudo-differential input channels for simultaneous signal acquisition. It is offered in a 32-pin TQFP package and operates over a temperature range of -40°C to +125°C. The device supports supply voltages from 2.7V to 5.5V, consumes 44mW maximum at 5V, and features a programmable channel sequencer and buffered internal 2.5V reference. It provides a common-mode rejection ratio of 72dB at 100kHz, a signal-to-noise ratio of 71.7dB, and total harmonic distortion of -87dB. The part is pin-compatible with the ADS7862.
Dual, 2MSPS, 12-Bit, 3+3 or 2+2 Channel, Simultaneous Sampling ADC 32-TQFP -40 to 125
12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 32-TQFP (5x5)
IC ADC 12BIT SAR 32TQFP
12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 32-TQFP (5x5)
IC ADC 12BIT SAR 32TQFP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7865IPBSG4 | ADS7865IPBSG4-ND | ADS7865IPBSG4 | ADS7865IPBSG4 | ADS7865IPBSG4 |
| Product Name | ADS7865 Dual, 2MSPS, 12-Bit, 3+3 or 2+2 Channel, Simultaneous Sampling ADC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TQFP | TQFP; 32-TQFP | QFP; TQFP; 32-TQFP | 32-TQFP | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |