The ADS7864 is a dual 12-bit, 500kHz analog-to-digital converter with six fully differential input channels for simultaneous sampling, designed for applications such as motor control and three-phase power systems. It is offered in a TQFP-48 package and operates over the -40°C to +85°C temperature range. The device features a parallel interface, 2µs total throughput per channel, 1MHz effective sampling rate, and dissipates 50mW at full operation. It includes a 6× FIFO and provides 80dB common-mode rejection at 50kHz. The ADS7864YB variant specifies a maximum gain error of ±1 LSB and a maximum INL error of ±0.5%.
500kHz, 12-Bit, 6-Channel Simultaneous Sampling Analog-To-Digital Converter 48-TQFP
Manufacturer: Texas Instruments
Win Source Part Number: 085568-ADS7864YB/2K
Packaging: Reel - TR
Features: Selectable Address, Simultaneous Sampling
Configuration: S/H-MUX-ADC
Number of Inputs: 6
Input Type: Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: External, Internal
Family Name: ADS7864
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 500k
Alternative Parts (Cross-Reference): MAX1294ACEI; MAX1294AEEI-T; MAX1294BCEI; MAX11048ETN+T;
Introduction Date: February 08, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Portable Devices, Computers & Computer Peripherals, Automotive, Thermal Management
12 Bit Analog to Digital Converter 6 Input 2 SAR 48-TQFP (7x7)
12-Bit 6-Ch Sim. Sampling ADC, 500kS/s, Diff. Input, Parallel, TQFP Product overview: ADS7864YB/2K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7864YB/2K can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 48TQFP
12 Bit Analog to Digital Converter 6 Input 2 SAR 48-TQFP (7x7)
IC ADC 12BIT SAR 48TQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7864YB/2K | 085568-ADS7864YB/2K | ADS7864YB/2K-ND | 700-ADS7864YB/2K | ADS7864YB/2K | ADS7864YB/2K | ADS7864YB/2K |
| Product Name | ADS7864 500kHz, 12-Bit, 6-Channel Simultaneous Sampling Analog-To-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7864YB/2K | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | SPI; SPI | SPI; SPI | Parallel | SPI; SPI | ||
| Package Type | TQFP | QFP; TQFP; 48-TQFP (7x7) | TQFP; 48-TQFP | TQFP | 48-TQFP | QFP; TQFP; 48-TQFP | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |