The ADS7864 is a dual 12-bit, 500kHz analog-to-digital converter with six fully differential input channels for simultaneous sampling in applications such as motor control and three-phase power systems. It is packaged in a TQFP-48 case and operates over a temperature range of -40°C to +85°C. The device offers a parallel interface, 2µs total throughput per channel, and consumes 50mW of power. It includes a 6x FIFO and features 80dB common-mode rejection at 50kHz.
500kHz, 12-Bit, 6-Channel Simultaneous Sampling Analog-To-Digital Converter 48-TQFP
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7864Y/2KG4 |
| Product Name | ADS7864 500kHz, 12-Bit, 6-Channel Simultaneous Sampling Analog-To-Digital Converter |
| Interface Type | Parallel |
| Package Type | TQFP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 1 LSB |