Texas Instruments ADS7864 500kHz, 12-Bit, 6-Channel Simultaneous Sampling Analog-To-Digital Converter ADS7864Y/250

Description
500kHz, 12-Bit, 6-Channel Simultaneous Sampling Analog-To-Digital Converter 48-TQFP
Request a Quote
Description
500kHz, 12-Bit, 6-Channel Simultaneous Sampling Analog-To-Digital Converter 48-TQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7864 is a dual 12-bit, 500kHz analog-to-digital converter with six fully differential input channels for simultaneous sampling in applications such as motor control and three-phase power systems. It is packaged in a TQFP-48 case and operates over the -40°C to +85°C temperature range. The device features a parallel interface, 2µs throughput per channel, 80dB common-mode rejection at 50kHz, and consumes 50mW at full operation. It includes a 6x FIFO and a 2.5V internal reference.

Datasheet Summary
Powered by GS/AI

The ADS7864 is a dual 12-bit, 500kHz analog-to-digital converter with six fully differential input channels for simultaneous sampling in applications such as motor control and three-phase power systems. It is packaged in a TQFP-48 case and operates over the -40°C to +85°C temperature range. The device features a parallel interface, 2µs throughput per channel, 80dB common-mode rejection at 50kHz, and consumes 50mW at full operation. It includes a 6x FIFO and a 2.5V internal reference.

Suppliers

Company
Product
Description
Supplier Links
ADS7864 500kHz, 12-Bit, 6-Channel Simultaneous Sampling Analog-To-Digital Converter - ADS7864Y/250 - Texas Instruments
Dallas, TX, United States
ADS7864 500kHz, 12-Bit, 6-Channel Simultaneous Sampling Analog-To-Digital Converter
ADS7864Y/250
ADS7864 500kHz, 12-Bit, 6-Channel Simultaneous Sampling Analog-To-Digital Converter ADS7864Y/250
500kHz, 12-Bit, 6-Channel Simultaneous Sampling Analog-To-Digital Converter 48-TQFP

500kHz, 12-Bit, 6-Channel Simultaneous Sampling Analog-To-Digital Converter 48-TQFP

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS7864Y/250
Analog-to-Digital Converter IC 700-ADS7864Y/250
12-Bit 6-Ch 500kS/s Diff ADC, TQFP Product overview: ADS7864Y/250 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7864Y/250 can be used for catalog matching and distributor lookup.

12-Bit 6-Ch 500kS/s Diff ADC, TQFP Product overview: ADS7864Y/250 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7864Y/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7864YTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7864YTR-ND
Analog to Digital Converters (ADC) ADS7864YTR-ND
12 Bit Analog to Digital Converter 6 Input 2 SAR 48-TQFP (7x7)

12 Bit Analog to Digital Converter 6 Input 2 SAR 48-TQFP (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7864YDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7864YDKR-ND
Analog to Digital Converters (ADC) ADS7864YDKR-ND
12 Bit Analog to Digital Converter 6 Input 2 SAR 48-TQFP (7x7)

12 Bit Analog to Digital Converter 6 Input 2 SAR 48-TQFP (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7864YCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7864YCT-ND
Analog to Digital Converters (ADC) ADS7864YCT-ND
12 Bit Analog to Digital Converter 6 Input 2 SAR 48-TQFP (7x7)

12 Bit Analog to Digital Converter 6 Input 2 SAR 48-TQFP (7x7)

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7864Y/250 - 009349-ADS7864Y/250 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7864Y/250
009349-ADS7864Y/250
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7864Y/250 009349-ADS7864Y/250
Manufacturer: Texas Instruments Win Source Part Number: 009349-ADS7864Y/250 Packaging: Reel - TR Features: Selectable Address, Simultaneous Sampling Configuration: S/H-MUX-ADC Number of Inputs: 6 Input Type: Differential Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 2 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009349-ADS7864Y/250
Packaging: Reel - TR
Features: Selectable Address, Simultaneous Sampling
Configuration: S/H-MUX-ADC
Number of Inputs: 6
Input Type: Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7864Y/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7864Y/250
Analog to Digital Converters (ADC) ADS7864Y/250
12 Bit Analog to Digital Converter 6 Input 2 SAR 48-TQFP (7x7)

12 Bit Analog to Digital Converter 6 Input 2 SAR 48-TQFP (7x7)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7864Y/250 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7864Y/250
Data Acquisition - Analog to Digital Converters (ADC) ADS7864Y/250
IC ADC 12BIT SAR 48TQFP

IC ADC 12BIT SAR 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7864Y/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7864Y/250
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7864Y/250
IC ADC 12BIT SAR 48TQFP

IC ADC 12BIT SAR 48TQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7864Y/250 700-ADS7864Y/250 ADS7864YTR-ND ADS7864YDKR-ND ADS7864YCT-ND 009349-ADS7864Y/250 ADS7864Y/250 ADS7864Y/250 ADS7864Y/250
Product Name ADS7864 500kHz, 12-Bit, 6-Channel Simultaneous Sampling Analog-To-Digital Converter Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7864Y/250 Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type TQFP TQFP TQFP; 48-TQFP TQFP; 48-TQFP TQFP; 48-TQFP QFP; TQFP; 48-TQFP (7x7) QFP; TQFP; 48-TQFP 48-TQFP
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
8 suppliers
ADC108S052 8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC108S052CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCWM/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
9 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers