12-Bit Dual SAR ADC, 2MSPS, Serial, 2+2 Ch, SSOP Product overview: ADS7863IDBQR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7863IDBQR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 198789-ADS7863IDBQR
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 6
Input Type: Differential, Pseudo-Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: External, Internal
Family Name: ADS7863
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-SSOP/QSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 2M
Alternative Parts (Cross-Reference): ADS7863IDBQRG4; ADS7863IDBQ; ADS7863IDBQG4; MAX11190ATE+T;
Introduction Date: December 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-SSOP
IC ADC 12BIT SAR 24SSOP
12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-SSOP
IC ADC 12BIT SAR 24SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS7863IDBQR | 198789-ADS7863IDBQR | ADS7863IDBQR-ND | ADS7863IDBQR | ADS7863IDBQR | ADS7863IDBQR |
| Product Name | Dual SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7863IDBQR | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | SOP; SSOP; 24-SSOP/QSOP | SSOP; "24-SSOP (0.154"", 3.90mm Width)" | 24-SSOP (0.154\", 3.90mm Width) | SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width) | |
| Resolution | 12 bits | 12 bits | 12 bits | |||
| Dissipation | 45.3 milliwatts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |