Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS7863ARGET

Description
12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-VQFN (4x4)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-VQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-37239-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-37239-6-ND
Analog to Digital Converters (ADC) 296-37239-6-ND
12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-VQFN (4x4)

12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-VQFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-37239-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-37239-1-ND
Analog to Digital Converters (ADC) 296-37239-1-ND
12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-VQFN (4x4)

12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-VQFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-37239-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-37239-2-ND
Analog to Digital Converters (ADC) 296-37239-2-ND
12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-VQFN (4x4)

12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-VQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
Dual VQFN Analog-to-Digital Converter IC
700-ADS7863ARGET
Dual VQFN Analog-to-Digital Converter IC 700-ADS7863ARGET
Dual 12-Bit 2MSPS SAR ADC, SPI, 4-Ch, VQFN Product overview: ADS7863ARGET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7863ARGET can be used for catalog matching and distributor lookup.

Dual 12-Bit 2MSPS SAR ADC, SPI, 4-Ch, VQFN Product overview: ADS7863ARGET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7863ARGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7863ARGET - 910892-ADS7863ARGET - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7863ARGET
910892-ADS7863ARGET
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7863ARGET 910892-ADS7863ARGET
Manufacturer: Texas Instruments Win Source Part Number: 910892-ADS7863ARGET Operating Temperature Range: -40°C ~ 125°C Features: 12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-VQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ADS7863 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-37239-1, 296-37239-2, 296-37239-6, -296-37239-1-ND, ADS7863ARGET-ND

Manufacturer: Texas Instruments
Win Source Part Number: 910892-ADS7863ARGET
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-VQFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS7863
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-37239-1, 296-37239-2, 296-37239-6, -296-37239-1-ND, ADS7863ARGET-ND

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7863ARGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7863ARGET
Analog to Digital Converters (ADC) ADS7863ARGET
12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-VQFN (4x4)

12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-VQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7863ARGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7863ARGET
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7863ARGET
IC ADC 12BIT SAR 24VQFN

IC ADC 12BIT SAR 24VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS7863ARGET - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7863ARGET
Data Acquisition - Analog to Digital Converters (ADC) ADS7863ARGET
IC ADC 12BIT SAR 24VQFN

IC ADC 12BIT SAR 24VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-37239-6-ND 296-37239-1-ND 296-37239-2-ND 700-ADS7863ARGET 910892-ADS7863ARGET ADS7863ARGET ADS7863ARGET ADS7863ARGET
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Dual VQFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7863ARGET Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad VQFN 24-VQFN (4x4) 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Packing Method Digi-Reel® Cut Tape (CT) Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Pins 24 24 24
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941BB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Specs
Package Type 28-CLCC (11.43x11.43)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details