Dual 500kHz, 12-Bit, 2+2 Ch Simultaneous Sampling Analog-To-Digital Converter 32-TQFP
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7862YB/250G4 |
| Product Name | ADS7862 Dual 500kHz, 12-Bit, 2+2 Ch Simultaneous Sampling Analog-To-Digital Converter |
| Interface Type | Parallel |
| Package Type | TQFP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 1 LSB |