Texas Instruments ADS7862 Dual 500kHz, 12-Bit, 2+2 Ch Simultaneous Sampling Analog-To-Digital Converter ADS7862YB/250

Description
Dual 500kHz, 12-Bit, 2+2 Ch Simultaneous Sampling Analog-To-Digital Converter 32-TQFP
Request a Quote Datasheet
Description
Dual 500kHz, 12-Bit, 2+2 Ch Simultaneous Sampling Analog-To-Digital Converter 32-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7862 Dual 500kHz, 12-Bit, 2+2 Ch Simultaneous Sampling Analog-To-Digital Converter - ADS7862YB/250 - Texas Instruments
Dallas, TX, United States
ADS7862 Dual 500kHz, 12-Bit, 2+2 Ch Simultaneous Sampling Analog-To-Digital Converter
ADS7862YB/250
ADS7862 Dual 500kHz, 12-Bit, 2+2 Ch Simultaneous Sampling Analog-To-Digital Converter ADS7862YB/250
Dual 500kHz, 12-Bit, 2+2 Ch Simultaneous Sampling Analog-To-Digital Converter 32-TQFP

Dual 500kHz, 12-Bit, 2+2 Ch Simultaneous Sampling Analog-To-Digital Converter 32-TQFP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-48388-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-48388-2-ND
Analog to Digital Converters (ADC) 296-48388-2-ND
12 Bit Analog to Digital Converter 4 Input 2 SAR 32-TQFP (5x5)

12 Bit Analog to Digital Converter 4 Input 2 SAR 32-TQFP (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-48388-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-48388-1-ND
Analog to Digital Converters (ADC) 296-48388-1-ND
12 Bit Analog to Digital Converter 4 Input 2 SAR 32-TQFP (5x5)

12 Bit Analog to Digital Converter 4 Input 2 SAR 32-TQFP (5x5)

Buy Now Datasheet
Singapore, Singapore
Dual Analog-to-Digital Converter IC
700-ADS7862YB/250
Dual Analog-to-Digital Converter IC 700-ADS7862YB/250
12-Bit 500kS/s Dual ADC, 4Ch, Diff, Parallel, TQFP Product overview: ADS7862YB/250 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7862YB/250 can be used for catalog matching and distributor lookup.

12-Bit 500kS/s Dual ADC, 4Ch, Diff, Parallel, TQFP Product overview: ADS7862YB/250 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7862YB/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7862YB/250
009347-ADS7862YB/250
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7862YB/250 009347-ADS7862YB/250
Manufacturer: Texas Instruments Win Source Part Number: 009347-ADS7862YB/250 Packaging: Reel - TR Features: Selectable Address, Simultaneous Sampling Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Differential Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 2 Reference Type: External, Internal Family Name: ADS7862 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFP (5x5) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 500k Alternative Parts (Cross-Reference): MAX1292BEEG+; AD7862ARS-3; MAX1092ACEG+; MAX1292BEEG+T; Introduction Date: May 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009347-ADS7862YB/250
Packaging: Reel - TR
Features: Selectable Address, Simultaneous Sampling
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: External, Internal
Family Name: ADS7862
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (5x5)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 500k
Alternative Parts (Cross-Reference): MAX1292BEEG+; AD7862ARS-3; MAX1092ACEG+; MAX1292BEEG+T;
Introduction Date: May 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7862YB/250 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7862YB/250
Data Acquisition - Analog to Digital Converters (ADC) ADS7862YB/250
IC ADC 12BIT SAR 32TQFP

IC ADC 12BIT SAR 32TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7862YB/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7862YB/250
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7862YB/250
IC ADC 12BIT SAR 32TQFP

IC ADC 12BIT SAR 32TQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADS7862YB/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7862YB/250
Analog to Digital Converters (ADC) ADS7862YB/250
12 Bit Analog to Digital Converter 4 Input 2 SAR 32-TQFP (5x5)

12 Bit Analog to Digital Converter 4 Input 2 SAR 32-TQFP (5x5)

Buy Now

Technical Specifications

  Texas Instruments DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7862YB/250 296-48388-2-ND 296-48388-1-ND 700-ADS7862YB/250 009347-ADS7862YB/250 ADS7862YB/250 ADS7862YB/250 ADS7862YB/250
Product Name ADS7862 Dual 500kHz, 12-Bit, 2+2 Ch Simultaneous Sampling Analog-To-Digital Converter Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Dual Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7862YB/250 Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel SPI; SPI SPI; SPI Parallel SPI; SPI SPI; SPI
Package Type TQFP TQFP; 32-TQFP TQFP; 32-TQFP TQFP QFP; TQFP; 32-TQFP (5x5) 32-TQFP QFP; TQFP; 32-TQFP
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10D1000QML-SP Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter - ADC10D1000CCMLS - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CPGA
Screening Level Space
View Details
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCN/PB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
5 suppliers
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC084S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers