Texas Instruments ADS7862 Dual 500kHz, 12-Bit, 2+2 Ch Simultaneous Sampling Analog-To-Digital Converter ADS7862Y/2K

Description
Dual 500kHz, 12-Bit, 2+2 Ch Simultaneous Sampling Analog-To-Digital Converter 32-TQFP
Request a Quote Datasheet
Description
Dual 500kHz, 12-Bit, 2+2 Ch Simultaneous Sampling Analog-To-Digital Converter 32-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7862 Dual 500kHz, 12-Bit, 2+2 Ch Simultaneous Sampling Analog-To-Digital Converter - ADS7862Y/2K - Texas Instruments
Dallas, TX, United States
ADS7862 Dual 500kHz, 12-Bit, 2+2 Ch Simultaneous Sampling Analog-To-Digital Converter
ADS7862Y/2K
ADS7862 Dual 500kHz, 12-Bit, 2+2 Ch Simultaneous Sampling Analog-To-Digital Converter ADS7862Y/2K
Dual 500kHz, 12-Bit, 2+2 Ch Simultaneous Sampling Analog-To-Digital Converter 32-TQFP

Dual 500kHz, 12-Bit, 2+2 Ch Simultaneous Sampling Analog-To-Digital Converter 32-TQFP

Buy Now Datasheet
Singapore, Singapore
Dual Analog-to-Digital Converter IC
700-ADS7862Y/2K
Dual Analog-to-Digital Converter IC 700-ADS7862Y/2K
12-Bit 500kS/s Dual ADC, 4 Ch Diff, Parallel, TQFP Product overview: ADS7862Y/2K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7862Y/2K can be used for catalog matching and distributor lookup.

12-Bit 500kS/s Dual ADC, 4 Ch Diff, Parallel, TQFP Product overview: ADS7862Y/2K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7862Y/2K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7862Y/2K
109540-ADS7862Y/2K
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7862Y/2K 109540-ADS7862Y/2K
Manufacturer: Texas Instruments Win Source Part Number: 109540-ADS7862Y/2K Packaging: Reel - TR Features: Selectable Address, Simultaneous Sampling Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Differential Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 2 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFP (5x5) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 500k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 109540-ADS7862Y/2K
Packaging: Reel - TR
Features: Selectable Address, Simultaneous Sampling
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (5x5)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 500k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7862Y/2K-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7862Y/2K-ND
Analog to Digital Converters (ADC) ADS7862Y/2K-ND
12 Bit Analog to Digital Converter 4 Input 2 SAR 32-TQFP (5x5)

12 Bit Analog to Digital Converter 4 Input 2 SAR 32-TQFP (5x5)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7862Y/2K - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7862Y/2K
Data Acquisition - Analog to Digital Converters (ADC) ADS7862Y/2K
IC ADC 12BIT SAR 32TQFP

IC ADC 12BIT SAR 32TQFP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7862Y/2K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7862Y/2K
Analog to Digital Converters (ADC) ADS7862Y/2K
12 Bit Analog to Digital Converter 4 Input 2 SAR 32-TQFP (5x5)

12 Bit Analog to Digital Converter 4 Input 2 SAR 32-TQFP (5x5)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7862Y/2K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7862Y/2K
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7862Y/2K
IC ADC 12BIT SAR 32TQFP

IC ADC 12BIT SAR 32TQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7862Y/2K 700-ADS7862Y/2K 109540-ADS7862Y/2K ADS7862Y/2K-ND ADS7862Y/2K ADS7862Y/2K ADS7862Y/2K
Product Name ADS7862 Dual 500kHz, 12-Bit, 2+2 Ch Simultaneous Sampling Analog-To-Digital Converter Dual Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7862Y/2K Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel SPI; SPI SPI; SPI SPI; SPI
Package Type TQFP TQFP QFP; TQFP; 32-TQFP (5x5) TQFP; 32-TQFP QFP; TQFP; 32-TQFP 32-TQFP
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10D1000 Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS ADC - ADC10D1000CIUT - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Military
View Details
6 suppliers
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
4 suppliers
ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 296-ADC09DJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers