The ADS7861 is a dual, 12-bit, 500kSPS analog-to-digital converter with four fully differential input channels for simultaneous sampling in high-noise environments. It is available in a 32-pin QFN package with dimensions consistent with the RHB suffix, and operates over the -40°C to +125°C temperature range. The device features a 2.5V internal reference, 80dB common-mode rejection at 50kHz, 12-bit no missing codes, and a serial interface for low software overhead. Power dissipation is up to 42.5mW at maximum temperature, with a 5V single supply requirement.
Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter 32-VQFN
12-Bit 500kS/s Dual ADC, 4Ch, Diff, Serial, QFN Product overview: ADS7861IRHBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7861IRHBT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 009345-ADS7861IRHBT
Packaging: Reel - TR
Features: Selectable Address, Simultaneous Sampling
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC ADC 12BIT SAR 32VQFN
12 Bit Analog to Digital Converter 4 Input 2 SAR 32-VQFN (5x5)
IC ADC 12BIT SAR 32VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7861IRHBT | 700-ADS7861IRHBT | 009345-ADS7861IRHBT | ADS7861IRHBT | ADS7861IRHBT | ADS7861IRHBT |
| Product Name | ADS7861 Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter | Dual QFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7861IRHBT | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP,VQFN | QFN | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |