Texas Instruments ADS7861 Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter ADS7861IBRHBT

Description
Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter 32-VQFN
Request a Quote Datasheet
Description
Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter 32-VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7861 Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter - ADS7861IBRHBT - Texas Instruments
Dallas, TX, United States
ADS7861 Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter
ADS7861IBRHBT
ADS7861 Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter ADS7861IBRHBT
Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter 32-VQFN

Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter 32-VQFN

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7861IBRHBT
1015643-ADS7861IBRHBT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7861IBRHBT 1015643-ADS7861IBRHBT
Manufacturer: Texas Instruments Win Source Part Number: 1015643-ADS7861IBRHB T Packaging: Reel - TR Features: Selectable Address, Simultaneous Sampling Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Differential Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 2 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-VQFN (5x5) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015643-ADS7861IBRHBT
Packaging: Reel - TR
Features: Selectable Address, Simultaneous Sampling
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual VQFN Analog-to-Digital Converter IC
700-ADS7861IBRHBT
Dual VQFN Analog-to-Digital Converter IC 700-ADS7861IBRHBT
12-Bit 500kS/s Dual ADC, 4 Ch, Diff, Serial, VQFN Product overview: ADS7861IBRHBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7861IBRHBT can be used for catalog matching and distributor lookup.

12-Bit 500kS/s Dual ADC, 4 Ch, Diff, Serial, VQFN Product overview: ADS7861IBRHBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7861IBRHBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-19570-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-19570-2-ND
Analog to Digital Converters (ADC) 296-19570-2-ND
12 Bit Analog to Digital Converter 4 Input 2 SAR 32-VQFN (5x5)

12 Bit Analog to Digital Converter 4 Input 2 SAR 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7861IBRHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7861IBRHBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7861IBRHBT
IC ADC 12BIT SAR 32VQFN

IC ADC 12BIT SAR 32VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS7861IBRHBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7861IBRHBT
Data Acquisition - Analog to Digital Converters (ADC) ADS7861IBRHBT
IC ADC 12BIT SAR 32VQFN

IC ADC 12BIT SAR 32VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7861IBRHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7861IBRHBT
Analog to Digital Converters (ADC) ADS7861IBRHBT
12 Bit Analog to Digital Converter 4 Input 2 SAR 32-VQFN (5x5)

12 Bit Analog to Digital Converter 4 Input 2 SAR 32-VQFN (5x5)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7861IBRHBT 1015643-ADS7861IBRHBT 700-ADS7861IBRHBT 296-19570-2-ND ADS7861IBRHBT ADS7861IBRHBT ADS7861IBRHBT
Product Name ADS7861 Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7861IBRHBT Dual VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI Serial SPI; SPI SPI; SPI
Package Type SSOP,VQFN 32-VQFN (5x5) VQFN 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC10D1000LDAZ - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 256-BCLGA
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
ADC082S021 2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC082S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers