The ADS7861 is a dual, 12-bit, 500kSPS analog-to-digital converter with four fully differential input channels for simultaneous signal acquisition. It operates over -40°C to +125°C and features a 2.5V internal reference, 80dB common-mode rejection at 50kHz, and a serial SSI interface. The part is available in a 24-pin SSOP package with 500kSPS throughput per channel and 40mW power dissipation at +85°C. The device supports two- or four-channel operation via address pins and outputs 12-bit binary two's complement data.
Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter 24-SSOP
12 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP
IC ADC 12BIT SAR 24SSOP
12 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP
IC ADC 12BIT SAR 24SSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7861EB/2K5G4 | ADS7861EB/2K5G4-ND | ADS7861EB/2K5G4 | ADS7861EB/2K5G4 | ADS7861EB/2K5G4 |
| Product Name | ADS7861 Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP,VQFN | SSOP; "24-SSOP (0.154"", 3.90mm Width)" | 24-SSOP (0.154\", 3.90mm Width) | SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |