Texas Instruments ADS7861 Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter ADS7861EB/2K5

Description
Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter 24-SSOP
Request a Quote Datasheet
Description
Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7861 Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter - ADS7861EB/2K5 - Texas Instruments
Dallas, TX, United States
ADS7861 Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter
ADS7861EB/2K5
ADS7861 Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter ADS7861EB/2K5
Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter 24-SSOP

Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter 24-SSOP

Buy Now Datasheet
Singapore, Singapore
Dual 500kHz SSOP Analog-to-Digital Converter IC
700-ADS7861EB/2K5
Dual 500kHz SSOP Analog-to-Digital Converter IC 700-ADS7861EB/2K5
12-Bit 500kHz Dual ADC, 4 Ch, Serial, 24-SSOP Product overview: ADS7861EB/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500kHz, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 500kHz, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7861EB/2K5 can be used for catalog matching and distributor lookup.

12-Bit 500kHz Dual ADC, 4 Ch, Serial, 24-SSOP Product overview: ADS7861EB/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500kHz, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 500kHz, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7861EB/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7861EB/2K5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7861EB/2K5-ND
Analog to Digital Converters (ADC) ADS7861EB/2K5-ND
12 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP

12 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7861EB/2K5
860445-ADS7861EB/2K5
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7861EB/2K5 860445-ADS7861EB/2K5
Manufacturer: Texas Instruments Win Source Part Number: 860445-ADS7861EB/2K5 Operating Temperature Range: -40°C ~ 125°C Features: 12 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP Package: 24-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ADS7861 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 860445-ADS7861EB/2K5
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP
Package: 24-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS7861
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7861EB/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7861EB/2K5
Analog to Digital Converters (ADC) ADS7861EB/2K5
12 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP

12 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7861EB/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7861EB/2K5
Analog to Digital Converters (ADC) ADS7861EB/2K5
12 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP

12 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7861EB/2K5 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7861EB/2K5
Data Acquisition - Analog to Digital Converters (ADC) ADS7861EB/2K5
IC ADC 12BIT SAR 24SSOP

IC ADC 12BIT SAR 24SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7861EB/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7861EB/2K5
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7861EB/2K5
IC ADC 12BIT SAR 24SSOP

IC ADC 12BIT SAR 24SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7861EB/2K5 700-ADS7861EB/2K5 ADS7861EB/2K5-ND 860445-ADS7861EB/2K5 ADS7861EB/2K5 ADS7861EB/2K5 ADS7861EB/2K5 ADS7861EB/2K5
Product Name ADS7861 Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter Dual 500kHz SSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7861EB/2K5 Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial SPI; SPI SPI; SPI
Package Type SSOP,VQFN SSOP SSOP; "24-SSOP (0.154"", 3.90mm Width)" SOP; SSOP; 24-SSOP SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width) SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width) 24-SSOP (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10D1000QML-SP Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter - ADC10D1000CCMPR - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CPGA
Screening Level Space
View Details
ADC10080 10-Bit, 80 MSPS, 3V, 78.6 mW A/D Converter - ADC10080CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10158CIWM/NOPB - 1014041-ADC10158CIWM/NOPB - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 28-SOIC
Packing Method Tube; Tube/Rail
View Details
5 suppliers
8-bit DIP Analog-to-Digital Converter IC - 700-ADC0848BCN - ERSAELECTRONICS PTE. LTD.
Specs
Pins 24
Operating Temperature -40 C (-40 F)
View Details
2 suppliers