SAR ADC, Dual, 1 MSPS, 14 Bit, Simultaneous Sampling 16-WQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 860444-ADS7854IRTER
Operating Temperature Range: -40°C ~ 125°C
Features: 14 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
Package: 16-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS7854
Categories: Integrated Circuits (ICs)
Case / Package: 16-WQFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50897-6, 296-50897-1, 296-50897-2, ADS7854IRTER-ND
14 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
SAR ADC, dual, differential input, 1 MSPS, 14-bit, simultaneous sampling 16-WQFN -40 to 125 Product overview: ADS7854IRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7854IRTER can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
IC ADC 14BIT SAR 16WQFN
IC ADC 14BIT SAR 16WQFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7854IRTER | 860444-ADS7854IRTER | 296-50897-2-ND | 700-ADS7854IRTER | ADS7854IRTER | ADS7854IRTER | ADS7854IRTER |
| Product Name | ADS7854 SAR ADC, Dual, 1 MSPS, 14 Bit, Simultaneous Sampling | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7854IRTER | Analog to Digital Converters (ADC) | Dual Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||||
| Package Type | TSSOP,WQFN | 16-WQFN (3x3) | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | ||||
| INL | 1.5 LSB |