SAR ADC, Dual, 1 MSPS, 14 Bit, Simultaneous Sampling 16-WQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 138580-ADS7853IRTER
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Pseudo-Differential,
Number of Bits: 14
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-WQFN (3x3)
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 5.5 V
Sampling Rate: 1M
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
14 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
14 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
14 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
14-Bit SAR ADC, Dual, 1MSPS, 16-WQFN Product overview: ADS7853IRTER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7853IRTER can be used for catalog matching and distributor lookup.
IC ADC 14BIT SAR 16WQFN
IC ADC 14BIT SAR 16WQFN
14 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7853IRTER | 138580-ADS7853IRTER | 296-39864-2-ND | 296-39864-6-ND | 296-39864-1-ND | 700-ADS7853IRTER | ADS7853IRTER | ADS7853IRTER | ADS7853IRTER |
| Product Name | ADS7853 SAR ADC, Dual, 1 MSPS, 14 Bit, Simultaneous Sampling | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7853IRTER | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Dual Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | TSSOP,WQFN | 16-WQFN (3x3) | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | ||||
| INL | 2 LSB |