The ADS7852 is an 8-channel, 12-bit analog-to-digital converter with a 500kHz sampling rate, internal 2.5V reference, and parallel output interface, designed for low-power data acquisition systems. It operates on a single 5V supply and consumes 13mW at full throughput, reducing to 2mW in sleep mode. The device features ±1LSB integral linearity error and 70dB SINAD, with an input range of 0V to 5V using the internal reference. It is housed in a TQFP-32 package and is fully specified for operation from -40°C to +85°C.
12-Bit, 8-Channel, Parallel Output Analog-to-Digital Converter 32-TQFP
12 Bit Analog to Digital Converter 8 Input 1 SAR 32-TQFP (5x5)
12-Bit 8-Ch Parallel ADC, 500KS/s, TQFP Product overview: ADS7852Y/2K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7852Y/2K can be used for catalog matching and distributor lookup.
ADS7852 12-Bit, 8-Channel, Parallel Output Analog-to-Digital Converter
IC ADC 12BIT SAR 32TQFP
12 Bit Analog to Digital Converter 8 Input 1 SAR 32-TQFP (5x5)
IC ADC 12BIT SAR 32TQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7852Y/2K | ADS7852Y/2K-ND | 700-ADS7852Y/2K | ADS7852Y/2K | ADS7852Y/2K | ADS7852Y/2K | ADS7852Y/2K |
| Product Name | ADS7852 12-Bit, 8-Channel, Parallel Output Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | ||
| Package Type | TQFP | TQFP; 32-TQFP | TQFP | QFP; TQFP; TQFP32 | 32-TQFP | QFP; TQFP; 32-TQFP | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |