Texas Instruments Standard Linear and Logic 12Bit Adc, Parallel O/p, Smd, 7852; Resolution (Bits) Texas Instruments ADS7852Y/250

Description
12BIT ADC, PARALLEL O/P, SMD, 7852; Resolution (Bits):12bit; Sampling Rate:500kSPS; Input Channel Type:Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes
Description
12BIT ADC, PARALLEL O/P, SMD, 7852; Resolution (Bits):12bit; Sampling Rate:500kSPS; Input Channel Type:Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
12Bit Adc, Parallel O/p, Smd, 7852; Resolution (Bits) Texas Instruments - 29AH3324 - Newark, An Avnet Company
Chicago, IL, United States
12Bit Adc, Parallel O/p, Smd, 7852; Resolution (Bits) Texas Instruments
29AH3324
12Bit Adc, Parallel O/p, Smd, 7852; Resolution (Bits) Texas Instruments 29AH3324
12BIT ADC, PARALLEL O/P, SMD, 7852; Resolution (Bits):12bit; Sampling Rate:500kSPS; Input Channel Type:Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes

12BIT ADC, PARALLEL O/P, SMD, 7852; Resolution (Bits):12bit; Sampling Rate:500kSPS; Input Channel Type:Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 29AH3324
Product Name 12Bit Adc, Parallel O/p, Smd, 7852; Resolution (Bits) Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details