The ADS7845E/2K5 is a 12-bit analog-to-digital converter with a 5-wire touch screen interface, designed for battery-operated portable systems. It is packaged in a 16-lead SSOP (DBQ) and operates over the -40°C to +85°C temperature range. The device supports a 2.7V to 5.5V supply voltage, features programmable 8- or 12-bit resolution, and includes a synchronous serial interface with a maximum throughput rate of 125kHz. Power dissipation is 750µW at 125kHz and 2.7V, with shutdown mode reducing consumption to under 0.5µW. It includes auxiliary analog input channels and on-chip switches with 7Ω on-resistance for touch panel driving. The reference voltage range is 1.0V to +VCC. The part is provided in a 2500-piece tape and reel package.
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO16
| Rochester Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7845E/2K5 |
| Interface Type | Serial |