Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS7844N/1K

Description
IC ADC 12BIT SAR 20SSOP
Datasheet
Description
IC ADC 12BIT SAR 20SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS7844N/1K - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS7844N/1K
Analog to Digital Converters (ADC) ADS7844N/1K
IC ADC 12BIT SAR 20SSOP

IC ADC 12BIT SAR 20SSOP

Supplier's Site Datasheet
12Bit Adc, 8 Ch, Smd, 7844, Ssop20; Resolution (Bits) Texas Instruments - 28AH1861 - Newark, An Avnet Company
Chicago, IL, United States
12Bit Adc, 8 Ch, Smd, 7844, Ssop20; Resolution (Bits) Texas Instruments
28AH1861
12Bit Adc, 8 Ch, Smd, 7844, Ssop20; Resolution (Bits) Texas Instruments 28AH1861
12BIT ADC, 8 CH, SMD, 7844, SSOP20; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

12BIT ADC, 8 CH, SMD, 7844, SSOP20; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS7844N/1K 28AH1861
Product Name Analog to Digital Converters (ADC) 12Bit Adc, 8 Ch, Smd, 7844, Ssop20; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details