The ADS7844 is a 12-bit, 8-channel single-ended or 4-channel differential analog-to-digital converter with a serial interface, designed for battery-powered systems and data acquisition applications. It operates from a 2.7V to 5V supply, supports throughput rates up to 200kHz, and includes a shutdown mode reducing power dissipation to under 1µW. The device is available in a 20-lead SSOP package and is specified over the -40°C to +85°C temperature range. Integral linearity error is ±1 LSB maximum, with no missing codes and 72dB SINAD at 5V operation. The reference voltage range is 0.1V to VCC, and input capacitance is 25pF. Power dissipation is 1.8mW at 2.7V and 4.5mW at 5V.
12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter 20-SSOP
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
IC ADC 12BIT SAR 20SSOP
IC ADC 12BIT SAR 20SSOP
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7844EBG4 | ADS7844EBG4-ND | ADS7844EBG4 | ADS7844EBG4 | ADS7844EBG4 |
| Product Name | ADS7844 12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | SSOP; "20-SSOP (0.154"", 3.90mm Width)" | 20-SSOP (0.154\", 3.90mm Width) | SOP; SSOP; 20-SSOP (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |