Texas Instruments ADS7844 12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter ADS7844E

Description
12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter 20-SSOP
Request a Quote Datasheet
Description
12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7844 12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter - ADS7844E - Texas Instruments
Dallas, TX, United States
ADS7844 12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter
ADS7844E
ADS7844 12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter ADS7844E
12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter 20-SSOP

12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter 20-SSOP

Buy Now Datasheet
Analogue to Digital Converters - 3781768P - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
3781768P
Analogue to Digital Converters 3781768P
12 bit A-D converter,ADS7844E SSOP20

12 bit A-D converter,ADS7844E SSOP20

Supplier's Site
Analogue to Digital Converters - 3781768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
3781768
Analogue to Digital Converters 3781768
12 bit A-D converter,ADS7844E SSOP20

12 bit A-D converter,ADS7844E SSOP20

Supplier's Site
Analogue to Digital Converters - 1003821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
1003821
Analogue to Digital Converters 1003821
12 bit A-D converter,ADS7844E SSOP20

12 bit A-D converter,ADS7844E SSOP20

Supplier's Site
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7844E - 083054-ADS7844E - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7844E
083054-ADS7844E
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7844E 083054-ADS7844E
Manufacturer: Texas Instruments Win Source Part Number: 083054-ADS7844E Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 4, 8 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Family Name: ADS7844 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP/QSOP Analog Supply Voltage: 2.7 V to 3.6 V, 5V Digital Supply Voltage: 2.7 V to 3.6 V, 5V Sampling Rate: 200k Alternative Parts (Cross-Reference): ISL26319FVZ-T7A; MAX1271AENG-T; AD7689BCPZ; AD7689BCBZ-RL7 ; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Japan, Malaysia, Philippines, Taiwan, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083054-ADS7844E
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: ADS7844
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP/QSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 200k
Alternative Parts (Cross-Reference): ISL26319FVZ-T7A; MAX1271AENG-T; AD7689BCPZ; AD7689BCBZ-RL7 ;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Japan, Malaysia, Philippines, Taiwan, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SSOP Analog-to-Digital Converter IC
700-ADS7844E
SSOP Analog-to-Digital Converter IC 700-ADS7844E
12-Bit 8-Ch Serial ADC, 200KS/s, SSOP Product overview: ADS7844E from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7844E can be used for catalog matching and distributor lookup.

12-Bit 8-Ch Serial ADC, 200KS/s, SSOP Product overview: ADS7844E from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7844E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7844E-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7844E-ND
Analog to Digital Converters (ADC) ADS7844E-ND
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP

12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7844E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7844E
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7844E
IC ADC 12BIT SAR 20SSOP

IC ADC 12BIT SAR 20SSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS7844E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7844E
Analog to Digital Converters (ADC) ADS7844E
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP

12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP

Buy Now

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7844E 3781768P 3781768 083054-ADS7844E 700-ADS7844E ADS7844E-ND ADS7844E ADS7844E
Product Name ADS7844 12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter Analogue to Digital Converters Analogue to Digital Converters Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7844E SSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial; SPI; Serial (spi) SPI; SPI Serial SPI; SPI
Package Type SSOP SSOP; SSOP SSOP; Ssop SOP; SSOP; 20-SSOP/QSOP SSOP SSOP; "20-SSOP (0.154"", 3.90mm Width)" 20-SSOP (0.154\", 3.90mm Width) SOP; SSOP; 20-SSOP (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
9 suppliers
ADC08D1520QML-SP Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter - ADC08D1520WGMPR - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CFP
Screening Level Space
View Details
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter - ADC10D020CIVS/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers