The ADS7842EBG4 is a 12-bit, 4-channel, parallel-output analog-to-digital converter with a 28-SSOP package. It operates from a single supply of 2.7V to 5V and supports a maximum sampling rate of 200 kHz at 5V or 125 kHz at 2.7V, dissipating 2 mW or 1.8 mW respectively. The device features ±1 LSB integral linearity error, 70 dB signal-to-(noise + distortion), and a fully differential input multiplexer with 3-state outputs. It is specified for operation over the -40°C to +85°C temperature range and includes a reference voltage input ranging from 100 mV to VCC. The part is tested to the same electrical specifications as the ADS7842EB variant, with a straight-binary output format and CMOS-compatible digital I/O.
12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter 28-SSOP
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7842EBG4 |
| Product Name | ADS7842 12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter |
| Interface Type | Parallel |
| Package Type | SSOP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 1 LSB |