The ADS7842EB is a 12-bit, 4-channel analog-to-digital converter with a parallel 3-state output interface, designed for data acquisition and industrial measurement systems. It operates from a 2.7V to 5V supply, achieving a 200kHz sampling rate while dissipating 2mW of power at 5V. The device features ±1LSB integral nonlinearity and ±0.5LSB differential nonlinearity, no missing codes, and a 70dB signal-to-noise and distortion ratio. It is available in a 28-pin SSOP package and is specified over the -40°C to +85°C temperature range.
12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter 28-SSOP
12 Bit Analog to Digital Converter 4 Input 1 SAR 28-SSOP
12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter 28-SSOP Product overview: ADS7842EB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7842EB can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 28SSOP
12 Bit Analog to Digital Converter 4 Input 1 SAR 28-SSOP
12 Bit Analog to Digital Converter 4 Input 1 SAR 28-SSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7842EB | 296-44998-5-ND | 700-ADS7842EB | ADS7842EB | ADS7842EB | ADS7842EB |
| Product Name | ADS7842 12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Quad SSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | ||||
| Package Type | SSOP | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | 28-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |