The ADS7842 is a 12-bit, 4-channel, parallel-output analog-to-digital converter with a 200kHz sampling rate and 2mW power dissipation, available in an SSOP-28 package and specified for operation from -40°C to +85°C. It features ±1LSB integral linearity error, 70dB SINAD, and a reference voltage range of 100mV to VCC. The device includes a built-in multiplexer, sample-and-hold amplifier, and 3-state parallel outputs with CMOS logic levels.
12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter 28-SSOP
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7842EB/1KG4 |
| Product Name | ADS7842 12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter |
| Interface Type | Parallel |
| Package Type | SSOP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 1 LSB |