Texas Instruments ADS7842 12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter ADS7842EB/1K

Description
12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter 28-SSOP
Request a Quote Datasheet
Description
12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7842 12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter - ADS7842EB/1K - Texas Instruments
Dallas, TX, United States
ADS7842 12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter
ADS7842EB/1K
ADS7842 12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter ADS7842EB/1K
12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter 28-SSOP

12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter 28-SSOP

Buy Now Datasheet
SSOP Analog-to-Digital Converter IC - 700-ADS7842EB/1K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Analog-to-Digital Converter IC
700-ADS7842EB/1K
SSOP Analog-to-Digital Converter IC 700-ADS7842EB/1K
12-Bit 4-Ch Parallel ADC, 200KS/s, SSOP Product overview: ADS7842EB/1K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7842EB/1K can be used for catalog matching and distributor lookup.

12-Bit 4-Ch Parallel ADC, 200KS/s, SSOP Product overview: ADS7842EB/1K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7842EB/1K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7842EB/1K-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7842EB/1K-ND
Analog to Digital Converters (ADC) ADS7842EB/1K-ND
12 Bit Analog to Digital Converter 4 Input 1 SAR 28-SSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 28-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7842EB/1K
137822-ADS7842EB/1K
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7842EB/1K 137822-ADS7842EB/1K
Manufacturer: Texas Instruments Win Source Part Number: 137822-ADS7842EB/1K Packaging: Reel - TR Features: Selectable Address Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Single Ended Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: 2.7 V to 3.6 V, 5V Digital Supply Voltage: 2.7 V to 3.6 V, 5V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137822-ADS7842EB/1K
Packaging: Reel - TR
Features: Selectable Address
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7842EB/1K - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7842EB/1K
Data Acquisition - Analog to Digital Converters (ADC) ADS7842EB/1K
IC ADC 12BIT SAR 28SSOP

IC ADC 12BIT SAR 28SSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7842EB/1K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7842EB/1K
Analog to Digital Converters (ADC) ADS7842EB/1K
12 Bit Analog to Digital Converter 4 Input 1 SAR 28-SSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 28-SSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7842EB/1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7842EB/1K
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7842EB/1K
IC ADC 12BIT SAR 28SSOP

IC ADC 12BIT SAR 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7842EB/1K 700-ADS7842EB/1K ADS7842EB/1K-ND 137822-ADS7842EB/1K ADS7842EB/1K ADS7842EB/1K ADS7842EB/1K
Product Name ADS7842 12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter SSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7842EB/1K Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type SSOP SSOP SSOP; "28-SSOP (0.209"", 5.30mm Width)" SOP; SSOP; 28-SSOP SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) 28-SSOP (0.209\", 5.30mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10080 10-Bit, 80 MSPS, 3V, 78.6 mW A/D Converter - ADC10080CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
5 suppliers
5V SOIC Analog-to-Digital Converter IC - 700-ADC10158CIWM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type SOIC
Resolution 10 bits
View Details
5 suppliers
ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
9 suppliers