The ADS7841 is a 12-bit, 4-channel analog-to-digital converter with a serial interface, designed for battery-powered systems and data acquisition applications. It supports single-ended or differential inputs, operates from a 2.7V to 5V supply, and achieves a maximum conversion rate of 200kHz. The device is available in a DIP-16 package, with a specified temperature range of -40°C to +85°C for the standard grade. Power dissipation is 4.5mW at +5V and 200kHz throughput, and it includes a shutdown mode reducing power consumption to under 3µA. The part has ±2 LSB maximum INL and DNL, no missing codes, and a 72dB SINAD at 10kHz full-scale input. The serial interface supports straight binary output and synchronous data transfer via DIN/DOUT and DCLK.
12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter 16-PDIP
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1318341-ADS7841PG4
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Tube
Standard Package: 25
Mounting: Through Hole
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 200k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 3.6V, 5V
Voltage - Supply, Digital: 2.7V ~ 3.6V, 5V
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: ADS7841
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
12-Bit 4-Ch Serial ADC, 200kS/s, 5V, PDIP Product overview: ADS7841PG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7841PG4 can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-PDIP
IC ADC 12BIT SAR 16DIP
IC ADC 12BIT SAR 16DIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7841PG4 | ADS7841PG4-ND | 1318341-ADS7841PG4 | 700-ADS7841PG4 | ADS7841PG4 | ADS7841PG4 | ADS7841PG4 |
| Product Name | ADS7841 12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | 5V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | Serial | SPI; SPI | ||
| Package Type | PDIP,SSOP | DIP; PDIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300", 7.62mm) | N | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |