Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS7841ES

Description
IC ADC 12BIT SAR 16SSOP
Datasheet
Description
IC ADC 12BIT SAR 16SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS7841ES - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS7841ES
Analog to Digital Converters (ADC) ADS7841ES
IC ADC 12BIT SAR 16SSOP

IC ADC 12BIT SAR 16SSOP

Supplier's Site Datasheet
Adc, 12Bit, 200Ksps, Spi, Ssop-16; Resolution (Bits) Texas Instruments - 26AJ5089 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 12Bit, 200Ksps, Spi, Ssop-16; Resolution (Bits) Texas Instruments
26AJ5089
Adc, 12Bit, 200Ksps, Spi, Ssop-16; Resolution (Bits) Texas Instruments 26AJ5089
ADC, 12BIT, 200KSPS, SPI, SSOP-16; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADC /RoHS Compliant: Yes

ADC, 12BIT, 200KSPS, SPI, SSOP-16; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADC /RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS7841ES 26AJ5089
Product Name Analog to Digital Converters (ADC) Adc, 12Bit, 200Ksps, Spi, Ssop-16; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details