Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS7841EB

Description
IC ADC 12BIT SAR 16SSOP
Datasheet
Description
IC ADC 12BIT SAR 16SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS7841EB - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS7841EB
Analog to Digital Converters (ADC) ADS7841EB
IC ADC 12BIT SAR 16SSOP

IC ADC 12BIT SAR 16SSOP

Supplier's Site Datasheet
Ic, 12Bit Adc, 200Khz, 7841, Ssop16; Resolution (Bits) Texas Instruments - 28AH1860 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 12Bit Adc, 200Khz, 7841, Ssop16; Resolution (Bits) Texas Instruments
28AH1860
Ic, 12Bit Adc, 200Khz, 7841, Ssop16; Resolution (Bits) Texas Instruments 28AH1860
IC, 12BIT ADC, 200KHZ, 7841, SSOP16; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V;RoHS Compliant: Yes

IC, 12BIT ADC, 200KHZ, 7841, SSOP16; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS7841EB 28AH1860
Product Name Analog to Digital Converters (ADC) Ic, 12Bit Adc, 200Khz, 7841, Ssop16; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized - BL560 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details