The ADS7841E/2K5 is a 12-bit, 4-channel serial-output analog-to-digital converter with a 16-pin SSOP package. It operates from a 2.7V to 5V supply, supports single-ended or differential inputs, and achieves a 200kHz throughput rate. The device includes a shutdown mode reducing power dissipation to under 15µW and features ±1LSB maximum INL and DNL, 72dB SINAD, and a serial interface for low-cost isolation. It is specified for operation from -40°C to +85°C and is available in tape and reel packaging with 2500 devices per reel. The part is a member of the ADS7841 series, which shares the same core specifications and pinout.
12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter 16-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 009337-ADS7841E/2K5
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP
12-Bit 4-Ch Serial ADC, 200KS/s, SSOP Product overview: ADS7841E/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7841E/2K5 can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 16SSOP
IC ADC 12BIT SAR 16SSOP
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7841E/2K5 | 009337-ADS7841E/2K5 | 296-25900-1-ND | 296-25900-6-ND | 296-25900-2-ND | 700-ADS7841E/2K5 | ADS7841E/2K5 | ADS7841E/2K5 | ADS7841E/2K5 |
| Product Name | ADS7841 12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7841E/2K5 | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | SSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | Serial | SPI; SPI | ||
| Package Type | PDIP,SSOP | SOP; SSOP; 16-SSOP | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | SSOP | 16-SSOP (0.154\", 3.90mm Width) | SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |