Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - ADS7834EVM ADS7834EVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 768127-ADS7834EVM Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: ADS7834 Number of Converters: 1 Input Range: 0 ~ VREF Categories: Development Boards, Kits, Programmers Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768127-ADS7834EVM Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: ADS7834 Number of Converters: 1 Input Range: 0 ~ VREF Categories: Development Boards, Kits, Programmers Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS7834EVM
768127-ADS7834EVM
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS7834EVM 768127-ADS7834EVM
Manufacturer: Texas Instruments Win Source Part Number: 768127-ADS7834EVM Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: ADS7834 Number of Converters: 1 Input Range: 0 ~ VREF Categories: Development Boards, Kits, Programmers Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768127-ADS7834EVM
Data Interface: Serial
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Resolution: 12
Utilized IC / Part: ADS7834
Number of Converters: 1
Input Range: 0 ~ VREF
Categories: Development Boards, Kits, Programmers
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 768127-ADS7834EVM
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - ADS7834EVM
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD678AD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1923169P - RS Components, Ltd.
Specs
Package Type SO
Resolution 10 bits
ADC Type SAR; SAR
View Details
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
4 suppliers