Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD574ATE/883B AD574ATE/883B

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909529-AD574ATE/883B Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-LCC (11.43x11.43) Package: Bulk Package: 28-LCC Mounting: Surface Mount Family Name: AD574 Categories: Integrated Circuits (ICs) Case / Package: 28-LCC (11.43x11.43) Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909529-AD574ATE/883B Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-LCC (11.43x11.43) Package: Bulk Package: 28-LCC Mounting: Surface Mount Family Name: AD574 Categories: Integrated Circuits (ICs) Case / Package: 28-LCC (11.43x11.43) Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD574ATE/883B
909529-AD574ATE/883B
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD574ATE/883B 909529-AD574ATE/883B
Manufacturer: Analog Devices Inc. Win Source Part Number: 909529-AD574ATE/883B Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-LCC (11.43x11.43) Package: Bulk Package: 28-LCC Mounting: Surface Mount Family Name: AD574 Categories: Integrated Circuits (ICs) Case / Package: 28-LCC (11.43x11.43) Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909529-AD574ATE/883B
Series: Military, MIL-STD-883
Operating Temperature Range: -55°C ~ 125°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-LCC (11.43x11.43)
Package: Bulk
Package: 28-LCC
Mounting: Surface Mount
Family Name: AD574
Categories: Integrated Circuits (ICs)
Case / Package: 28-LCC (11.43x11.43)
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD574ATE/883B - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD574ATE/883B
Data Acquisition - Analog to Digital Converters (ADC) AD574ATE/883B
IC ADC 12BIT SAR 28LCC

IC ADC 12BIT SAR 28LCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909529-AD574ATE/883B AD574ATE/883B
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD574ATE/883B Data Acquisition - Analog to Digital Converters (ADC)
Package Type 28-LCC (11.43x11.43)
Unlock Full Specs
to access all available technical data

Similar Products

ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
7 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 5455118 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type DIP; Pdip
Pins 8
View Details