The ADS7834EB/2K5G4 is a 12-bit high-speed, low-power sampling analog-to-digital converter with a differential input, internal 2.5V reference, and synchronous serial interface. It operates from a single +5V supply and achieves a 500kHz throughput rate with a power dissipation of 11mW. The device offers ±1 LSB integral and differential linearity error, and is specified over the -40°C to +85°C temperature range. It is packaged in an 8-pin VSSOP (DGK) format. The part is supplied on tape and reel in quantities of 2500.
12-Bit High Speed Low Power Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
IC ADC 12BIT SAR 8VSSOP
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
IC ADC 12BIT SAR 8VSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7834EB/2K5G4 | ADS7834EB/2K5G4-ND | ADS7834EB/2K5G4 | ADS7834EB/2K5G4 | ADS7834EB/2K5G4 |
| Product Name | ADS7834 12-Bit High Speed Low Power Sampling Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |