Texas Instruments ADS7830 8-Bit, 8-Channel Sampling A/D Converter with I2C Interface ADS7830IPWTG4

Description
8-Bit, 8-Channel Sampling A/D Converter with I2C Interface 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit, 8-Channel Sampling A/D Converter with I2C Interface 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7830 8-Bit, 8-Channel Sampling A/D Converter with I2C Interface - ADS7830IPWTG4 - Texas Instruments
Dallas, TX, United States
ADS7830 8-Bit, 8-Channel Sampling A/D Converter with I2C Interface
ADS7830IPWTG4
ADS7830 8-Bit, 8-Channel Sampling A/D Converter with I2C Interface ADS7830IPWTG4
8-Bit, 8-Channel Sampling A/D Converter with I2C Interface 16-TSSOP -40 to 85

8-Bit, 8-Channel Sampling A/D Converter with I2C Interface 16-TSSOP -40 to 85

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7830IPWTG4 - 768126-ADS7830IPWTG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7830IPWTG4
768126-ADS7830IPWTG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7830IPWTG4 768126-ADS7830IPWTG4
Manufacturer: Texas Instruments Win Source Part Number: 768126-ADS7830IPWTG4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 4, 8 Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V, 5V Resolution: 8 Number of Converters: 1 Family Name: ADS7830 Categories: Integrated Circuits (ICs) Sampling Rate: 70k Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MAX192ACAP+; MAX192AEWP+; MAX192ACAP+T; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 768126-ADS7830IPWTG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: I2C
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.6 V, 5V
Resolution: 8
Number of Converters: 1
Family Name: ADS7830
Categories: Integrated Circuits (ICs)
Sampling Rate: 70k
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MAX192ACAP+; MAX192AEWP+; MAX192ACAP+T;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 5V TSSOP Analog-to-Digital Converter IC
700-ADS7830IPWTG4
8-bit 5V TSSOP Analog-to-Digital Converter IC 700-ADS7830IPWTG4
8-Bit 8-Ch ADC, 70KS/s, I2C, 5V, TSSOP Product overview: ADS7830IPWTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7830IPWTG4 can be used for catalog matching and distributor lookup.

8-Bit 8-Ch ADC, 70KS/s, I2C, 5V, TSSOP Product overview: ADS7830IPWTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7830IPWTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7830IPWTG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7830IPWTG4-ND
Analog to Digital Converters (ADC) ADS7830IPWTG4-ND
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-TSSOP

8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7830IPWTG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7830IPWTG4
Data Acquisition - Analog to Digital Converters (ADC) ADS7830IPWTG4
IC ADC 8BIT SAR 16TSSOP

IC ADC 8BIT SAR 16TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7830IPWTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7830IPWTG4
Analog to Digital Converters (ADC) ADS7830IPWTG4
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-TSSOP

8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7830IPWTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7830IPWTG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7830IPWTG4
IC ADC 8BIT SAR 16TSSOP

IC ADC 8BIT SAR 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7830IPWTG4 768126-ADS7830IPWTG4 700-ADS7830IPWTG4 ADS7830IPWTG4-ND ADS7830IPWTG4 ADS7830IPWTG4 ADS7830IPWTG4
Product Name ADS7830 8-Bit, 8-Channel Sampling A/D Converter with I2C Interface Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7830IPWTG4 8-bit 5V TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; I2C I2C; I2C I2C I2C; I2C I2C; I²C
Package Type TSSOP SSOP TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC0820CIWMX - Rochester Electronics
Specs
Interface Type Parallel
Package Type SOP; SOP20
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
SOIC Analog-to-Digital Converter IC - 700-ADC10158CIWMX - ERSAELECTRONICS PTE. LTD.
Specs
Pins 28
Operating Temperature -40 C (-40 F)
View Details
5 suppliers