The ADS7829 is a 12-bit high-speed sampling analog-to-digital converter designed for battery-operated and remote data acquisition systems, operating from 2.7 V to 5.25 V with a maximum throughput of 125 kSPS at 2.7 V and 75 kSPS at 2.0 V. It features a pseudo-differential input, rail-to-rail input range, and a SPI-compatible serial interface. The device is housed in an 8-pin 3 mm × 3 mm SON (PDSO) package, supports a reference voltage range of 50 mV to VCC, and consumes less than 60 µW at 75 kHz with auto power-down. It operates over the -40°C to 85°C temperature range and meets RoHS standards with NIPDAU lead finish. The part includes low power-down current of 3 µA max and integral nonlinearity error of ±1.25 LSB for the IB grade.
12-Bit High Speed 2.7V microPower Sampling Analog-to-Digital Converter 8-SON -40 to 85
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, PDSO8
12-Bit 125kS/s SPI ADC, 2.7V-5.25V, 8-SON Product overview: ADS7829IDRBTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 2.7V, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7829IDRBTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1141894-ADS7829IDRBT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VDFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Pseudo-Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 12
Number of Converters: 1
Family Name: ADS7829
Categories: Integrated Circuits (ICs)
Sampling Rate: 125k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SON (3x3)
Alternative Parts (Cross-Reference): MAX159ACPA; MAX159BCPA+; MAX159AEPA+;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC ADC 12BIT SER 125K 8SON
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7829IDRBTG4 | ADS7829IDRBTG4 | 700-ADS7829IDRBTG4 | 1141894-ADS7829IDRBTG4 | ADS7829IDRBTG4 |
| Product Name | ADS7829 12-Bit High Speed 2.7V microPower Sampling Analog-to-Digital Converter | 2.7V 5.25V Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7829IDRBTG4 | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI | SPI; SPI | |
| Package Type | SON | SOLCC8 | SON | 8-VDFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | |||
| INL | 1.25 LSB |