Texas Instruments ADS7829 12-Bit High Speed 2.7V microPower Sampling Analog-to-Digital Converter ADS7829IDRBT

Description
12-Bit High Speed 2.7V microPower Sampling Analog-to-Digital Converter 8-SON -40 to 85
Request a Quote
Description
12-Bit High Speed 2.7V microPower Sampling Analog-to-Digital Converter 8-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7829 is a 12-bit sampling analog-to-digital converter with a maximum throughput of 125 kSPS at 2.7 V to 5.25 V supply voltage and 75 kSPS at 2.0 V to <2.7 V supply voltage. It features micropower operation with less than 60 µW power dissipation at 75 kHz and a maximum power-down current of 3 µA. The device supports a pseudo-differential input with a reference voltage range of 50 mV to VCC and includes an SPI-compatible serial interface. It is packaged in an 8-pin 3 mm × 3 mm PDSO (SON) package with an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The ADS7829 is a 12-bit sampling analog-to-digital converter with a maximum throughput of 125 kSPS at 2.7 V to 5.25 V supply voltage and 75 kSPS at 2.0 V to <2.7 V supply voltage. It features micropower operation with less than 60 µW power dissipation at 75 kHz and a maximum power-down current of 3 µA. The device supports a pseudo-differential input with a reference voltage range of 50 mV to VCC and includes an SPI-compatible serial interface. It is packaged in an 8-pin 3 mm × 3 mm PDSO (SON) package with an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
ADS7829 12-Bit High Speed 2.7V microPower Sampling Analog-to-Digital Converter - ADS7829IDRBT - Texas Instruments
Dallas, TX, United States
ADS7829 12-Bit High Speed 2.7V microPower Sampling Analog-to-Digital Converter
ADS7829IDRBT
ADS7829 12-Bit High Speed 2.7V microPower Sampling Analog-to-Digital Converter ADS7829IDRBT
12-Bit High Speed 2.7V microPower Sampling Analog-to-Digital Converter 8-SON -40 to 85

12-Bit High Speed 2.7V microPower Sampling Analog-to-Digital Converter 8-SON -40 to 85

Buy Now Datasheet
 - ADS7829IDRBT - Rochester Electronics
Newburyport, MA, United States
ADS7829 12-Bit High Speed 2.7V microPower Sampling Analog-to-Digital Converter

ADS7829 12-Bit High Speed 2.7V microPower Sampling Analog-to-Digital Converter

Supplier's Site Datasheet
Singapore, Singapore
2.7V 5.25V 220uA Analog-to-Digital Converter IC
700-ADS7829IDRBT
2.7V 5.25V 220uA Analog-to-Digital Converter IC 700-ADS7829IDRBT
12-Bit 125KS/s SPI ADC, 2.7V-5.25V, 220uA, 8-SON Product overview: ADS7829IDRBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 5.25V, 220uA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 2.7V, 5.25V, 220uA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7829IDRBT can be used for catalog matching and distributor lookup.

12-Bit 125KS/s SPI ADC, 2.7V-5.25V, 220uA, 8-SON Product overview: ADS7829IDRBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 5.25V, 220uA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 2.7V, 5.25V, 220uA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7829IDRBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7829IDRBT
1141893-ADS7829IDRBT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7829IDRBT 1141893-ADS7829IDRBT
Manufacturer: Texas Instruments Win Source Part Number: 1141893-ADS7829IDRBT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-VDFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.25 V Input Type: Pseudo-Differential Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 12 Number of Converters: 1 Family Name: ADS7829 Categories: Integrated Circuits (ICs) Sampling Rate: 125k Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SON (3x3) Alternative Parts (Cross-Reference): MCP3201-BI/SNVAO; MCP3201-CI/SN; MCP3201-CI/P; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141893-ADS7829IDRBT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VDFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Pseudo-Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 12
Number of Converters: 1
Family Name: ADS7829
Categories: Integrated Circuits (ICs)
Sampling Rate: 125k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SON (3x3)
Alternative Parts (Cross-Reference): MCP3201-BI/SNVAO; MCP3201-CI/SN; MCP3201-CI/P;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-15246-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-15246-6-ND
Analog to Digital Converters (ADC) 296-15246-6-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-15246-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-15246-2-ND
Analog to Digital Converters (ADC) 296-15246-2-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-15246-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-15246-1-ND
Analog to Digital Converters (ADC) 296-15246-1-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7829IDRBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7829IDRBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7829IDRBT
IC ADC 12BIT SAR 8SON

IC ADC 12BIT SAR 8SON

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS7829IDRBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7829IDRBT
Data Acquisition - Analog to Digital Converters (ADC) ADS7829IDRBT
IC ADC 12BIT SAR 8SON

IC ADC 12BIT SAR 8SON

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7829IDRBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7829IDRBT
Analog to Digital Converters (ADC) ADS7829IDRBT
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7829IDRBT ADS7829IDRBT 700-ADS7829IDRBT 1141893-ADS7829IDRBT 296-15246-6-ND 296-15246-2-ND 296-15246-1-ND ADS7829IDRBT ADS7829IDRBT ADS7829IDRBT
Product Name ADS7829 12-Bit High Speed 2.7V microPower Sampling Analog-to-Digital Converter 2.7V 5.25V 220uA Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7829IDRBT Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type SON VSON8 SON 8-VDFN Exposed Pad 8-VDFN Exposed Pad 8-VDFN Exposed Pad 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1.25 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848BCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
4 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers