Texas Instruments ADS7828 12-Bit 50 kSPS ADC I2C Low Power 8-Channel MUX Int 2.5V Ref ADS7828EB/2K5

Description
12-Bit 50 kSPS ADC I2C Low Power 8-Channel MUX Int 2.5V Ref 16-TSSOP -40 to 85
Request a Quote
Description
12-Bit 50 kSPS ADC I2C Low Power 8-Channel MUX Int 2.5V Ref 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7828EB is a 12-bit, 8-channel, low-power analog-to-digital converter with an I2C interface and an internal 2.5V reference. It operates from 2.7V to 5V, supports standard, fast, and high-speed I2C modes, and achieves a maximum sampling rate of 50 kHz. The device is available in a TSSOP-16 package and is specified for operation from -40°C to +85°C. It features integral linearity error of ±0.5 LSB, offset error of ±0.75 LSB, and gain error of ±0.75 LSB, with no missing codes. The converter includes a sample-and-hold amplifier and a_CHANNEL multiplexer for single-supply operation in remote or battery-powered applications.

Datasheet Summary
Powered by GS/AI

The ADS7828EB is a 12-bit, 8-channel, low-power analog-to-digital converter with an I2C interface and an internal 2.5V reference. It operates from 2.7V to 5V, supports standard, fast, and high-speed I2C modes, and achieves a maximum sampling rate of 50 kHz. The device is available in a TSSOP-16 package and is specified for operation from -40°C to +85°C. It features integral linearity error of ±0.5 LSB, offset error of ±0.75 LSB, and gain error of ±0.75 LSB, with no missing codes. The converter includes a sample-and-hold amplifier and a_CHANNEL multiplexer for single-supply operation in remote or battery-powered applications.

Suppliers

Company
Product
Description
Supplier Links
ADS7828 12-Bit 50 kSPS ADC I2C Low Power 8-Channel MUX Int 2.5V Ref - ADS7828EB/2K5 - Texas Instruments
Dallas, TX, United States
ADS7828 12-Bit 50 kSPS ADC I2C Low Power 8-Channel MUX Int 2.5V Ref
ADS7828EB/2K5
ADS7828 12-Bit 50 kSPS ADC I2C Low Power 8-Channel MUX Int 2.5V Ref ADS7828EB/2K5
12-Bit 50 kSPS ADC I2C Low Power 8-Channel MUX Int 2.5V Ref 16-TSSOP -40 to 85

12-Bit 50 kSPS ADC I2C Low Power 8-Channel MUX Int 2.5V Ref 16-TSSOP -40 to 85

Buy Now Datasheet
 - ADS7828EB/2K5 - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 12-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO16

ADC, Successive Approximation, 12-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO16

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-41194-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-41194-2-ND
Analog to Digital Converters (ADC) 296-41194-2-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-41194-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-41194-6-ND
Analog to Digital Converters (ADC) 296-41194-6-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-41194-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-41194-1-ND
Analog to Digital Converters (ADC) 296-41194-1-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7828EB/2K5
009333-ADS7828EB/2K5
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7828EB/2K5 009333-ADS7828EB/2K5
Manufacturer: Texas Instruments Win Source Part Number: 009333-ADS7828EB/2K5 Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: I2C Number of A/D Converters: 1 Reference Type: External, Internal Family Name: ADS7828 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Analog Supply Voltage: 2.7 V to 3.6 V, 5V Digital Supply Voltage: 2.7 V to 3.6 V, 5V Sampling Rate: 50k Alternative Parts (Cross-Reference): AS1538-BTSU; AS1538-BTST; LTC1859CG#TR; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 009333-ADS7828EB/2K5
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: External, Internal
Family Name: ADS7828
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 50k
Alternative Parts (Cross-Reference): AS1538-BTSU; AS1538-BTST; LTC1859CG#TR;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.25V TSSOP Analog-to-Digital Converter IC
700-ADS7828EB/2K5
5.25V TSSOP Analog-to-Digital Converter IC 700-ADS7828EB/2K5
12-Bit 8-Ch SAR ADC, 50KS/s, I2C, 2.7-5.25V, TSSOP Product overview: ADS7828EB/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7828EB/2K5 can be used for catalog matching and distributor lookup.

12-Bit 8-Ch SAR ADC, 50KS/s, I2C, 2.7-5.25V, TSSOP Product overview: ADS7828EB/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7828EB/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7828EB/2K5 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7828EB/2K5
Data Acquisition - Analog to Digital Converters (ADC) ADS7828EB/2K5
IC ADC 12BIT SAR 16TSSOP

IC ADC 12BIT SAR 16TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7828EB/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7828EB/2K5
Analog to Digital Converters (ADC) ADS7828EB/2K5
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7828EB/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7828EB/2K5
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7828EB/2K5
IC ADC 12BIT SAR 16TSSOP

IC ADC 12BIT SAR 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7828EB/2K5 ADS7828EB/2K5 296-41194-2-ND 296-41194-6-ND 296-41194-1-ND 009333-ADS7828EB/2K5 700-ADS7828EB/2K5 ADS7828EB/2K5 ADS7828EB/2K5 ADS7828EB/2K5
Product Name ADS7828 12-Bit 50 kSPS ADC I2C Low Power 8-Channel MUX Int 2.5V Ref Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7828EB/2K5 5.25V TSSOP Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; I2C Serial I2C; I2C I2C; I2C I2C; I2C I2C; I2C I2C I2C; I²C
Package Type TSSOP SOP; SSOP; TSSOP16 TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10D1000 Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS ADC - ADC10D1000CIUT - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Military
View Details
6 suppliers
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC0808CCVX-NS - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers