ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 50KHZ, TSSOP-16; Resolution (Bits):12bit; Sampling Rate:50kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes
IC, 12BIT ADC, SMD, 7828, TSSOP16; Resolution (Bits):12bit; Sampling Rate:50kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC /RoHS Compliant: Yes
IC ADC 12BIT SAR 16TSSOP
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Signal Conditioners | Signal Conditioners |
| Product Number | 74C7160 | ADS7828EB/250 |
| Product Name | Analog To Digital Converter Adc, 12 Bit, 50Khz, Tssop-16; Resolution (Bits) Texas Instruments | Analog to Digital Converters (ADC) |
| Differential Channels | Yes |