Texas Instruments ADS7827 5.25V-2.7V, 8 bit, 250KSPS, Synchronous Serial ADC ADS7827IDRBT

Description
5.25V-2.7V, 8 bit, 250KSPS, Synchronous Serial ADC 8-SON -40 to 85
Request a Quote Datasheet
Description
5.25V-2.7V, 8 bit, 250KSPS, Synchronous Serial ADC 8-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7827 5.25V-2.7V, 8 bit, 250KSPS, Synchronous Serial ADC - ADS7827IDRBT - Texas Instruments
Dallas, TX, United States
ADS7827 5.25V-2.7V, 8 bit, 250KSPS, Synchronous Serial ADC
ADS7827IDRBT
ADS7827 5.25V-2.7V, 8 bit, 250KSPS, Synchronous Serial ADC ADS7827IDRBT
5.25V-2.7V, 8 bit, 250KSPS, Synchronous Serial ADC 8-SON -40 to 85

5.25V-2.7V, 8 bit, 250KSPS, Synchronous Serial ADC 8-SON -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-15317-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-15317-2-ND
Analog to Digital Converters (ADC) 296-15317-2-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7827IDRBT
009329-ADS7827IDRBT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7827IDRBT 009329-ADS7827IDRBT
Manufacturer: Texas Instruments Win Source Part Number: 009329-ADS7827IDRBT Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Pseudo-Differential Number of Bits: 8 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SON (3x3) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 250k Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009329-ADS7827IDRBT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SON (3x3)
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 250k
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 5.25V Analog-to-Digital Converter IC
700-ADS7827IDRBT
8-bit 5.25V Analog-to-Digital Converter IC 700-ADS7827IDRBT
8-Bit 250KSPS I2C ADC, 2.7-5.25V, 8-SON Product overview: ADS7827IDRBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7827IDRBT can be used for catalog matching and distributor lookup.

8-Bit 250KSPS I2C ADC, 2.7-5.25V, 8-SON Product overview: ADS7827IDRBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7827IDRBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7827IDRBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7827IDRBT
Analog to Digital Converters (ADC) ADS7827IDRBT
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7827IDRBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7827IDRBT
Data Acquisition - Analog to Digital Converters (ADC) ADS7827IDRBT
IC ADC 8BIT SAR 8SON

IC ADC 8BIT SAR 8SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7827IDRBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7827IDRBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7827IDRBT
IC ADC 8BIT SAR 8SON

IC ADC 8BIT SAR 8SON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7827IDRBT 296-15317-2-ND 009329-ADS7827IDRBT 700-ADS7827IDRBT ADS7827IDRBT ADS7827IDRBT ADS7827IDRBT
Product Name ADS7827 5.25V-2.7V, 8 bit, 250KSPS, Synchronous Serial ADC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7827IDRBT 8-bit 5.25V Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI I2C SPI; SPI
Package Type SON 8-VDFN Exposed Pad 8-SON (3x3) 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10D1000QML-SP Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter - ADC10D1000CCMPR - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CPGA
Screening Level Space
View Details
Analog to Digital Converters (ADC) - ADC10D1000LDAZ - Quarktwin Technology Ltd.
Specs
Package Type 256-BCLGA
Packing Method Bulk; Bulk
Resolution 10 bits
View Details
2 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers